"Connector Header Through Hole 16 position 0.079"" (2.00mm)"
8+8 DIL MALE CONN VERT LATCH ROHS COMPLIANT: NO
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8671605 | M80-8671605-ND | 70R1582 |
| Product Name | 8+8 Pos. Male DIL Vertical Throughboard Conn. Latches | Headers, Male Pins | 8+8 Dil Male Conn Vert Latch Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 16 # | 16 # |