"26 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
BOARD TO BOARD CONNECTOR, RECEPTACLE, 26 POSITION, 2ROW; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 26POS, 2ROW, 2MM ROHS COMPLIANT: NO
CONN RCPT 26POS 0.079 GOLD PCB
| Harwin Plc | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-8872605 | 952-1236-5-ND | 83J8924 | 45AJ6543 | M80-8872605 |
| Product Name | 13+13 Pos. Female DIL Vertical Throughboard Conn. for Latches | Headers, Receptacles, Female Sockets | Board To Board Connector, Receptacle, 26 Position, 2Row; Connector Systems Harwin | Connector, Rcpt, 26Pos, 2Row, 2Mm Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Gender | Female / Jack | ||||
| Current Rating | 3.3 amps | ||||
| Contact Pitch | 2 mm (0.0787 inch) | ||||
| Number of Contacts | 26 # | 26 # | |||
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Wire to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |