Harwin Plc Datasheets for Wire Terminals
Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more
| Product Name | Notes |
|---|---|
| Ø0.5mm Connector pin with barb. Bright 100% Tin finish. Retention feature for mechanical board retention. Product still requires soldering for electrical connection. | |
| Ø0.5mm Connector pin with barb. Gold finish. Retention feature for mechanical board retention. Product still requires soldering for electrical connection. | |
| Ø0.5mm pin diameter, for 1.0mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø0.64mm pin diameter, 4.2mm high, for 0.8mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø0.80mm pin diameter, Below-board design, for 1.6mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø0.80mm pin diameter, Below-board design, for 2.4mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø0.80mm pin diameter, Double-ended, for 1.6mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø0.80mm pin diameter, for 1.6mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø0.80mm pin diameter, for 2.4mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø0.95mm pin diameter, Below-board design, for 1.6mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø0.95mm pin diameter, Below-board design, for 2.4mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø0.95mm pin diameter, Below-board design, for 3.2mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø0.95mm pin diameter, Double-ended, for 1.6mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø0.95mm pin diameter, for 1.6mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø0.95mm pin diameter, for 2.4mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø0.95mm pin diameter, for 3.2mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø1.02mm Terminal Pin, 6.35mm high, for 1.6mm panel thickness. Double-ended with single turret on underside. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical... | |
| Ø1.75mm pin diameter, 15.3mm mating length, for 1.6mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø1.75mm pin diameter, 15.3mm mating length, for 1.6mm panel thickness. Gold finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø1.75mm pin diameter, 21.65mm mating length, for 1.6mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø1.75mm pin diameter, 21.65mm mating length, for 1.6mm panel thickness. Gold finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø1.75mm pin diameter, 5mm mating length, for 1.6mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø1.75mm pin diameter, 5mm mating length, for 1.6mm panel thickness. Gold finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø1.75mm pin diameter, 8.1mm mating length, for 1.6mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø1.75mm pin diameter, 8.1mm mating length, for 1.6mm panel thickness. Gold finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø1.75mm pin diameter, 9.5mm mating length, for 1.6mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø1.75mm pin diameter, 9.5mm mating length, for 1.6mm panel thickness. Gold finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø1mm pin diameter, 13.2mm high, for 1.6mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø1mm pin diameter, 13.2mm high, for 1.6mm panel thickness. Gold finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø1mm pin diameter, 19.6mm high, for 1.6mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø1mm pin diameter, 19.6mm high, for 1.6mm panel thickness. Gold finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø1mm pin diameter, 4.0mm high, with slotted retention feature. Bright 100% Tin finish. Retention feature for mechanical board retention. Product still requires soldering for electrical connection. | |
| Ø1mm pin diameter, 4.3mm high, for 1.6mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø1mm pin diameter, 4.3mm high, for 1.6mm panel thickness. Gold finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø1mm pin diameter, 5.0mm high, for 1.6mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø1mm pin diameter, 5.0mm high, for 1.6mm panel thickness. Gold finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø1mm pin diameter, 8.1mm high, for 1.6mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø1mm pin diameter, 8.1mm high, for 1.6mm panel thickness. Gold finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø1mm pin diameter, 9.5mm high, for 1.6mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Ø1mm pin diameter, 9.5mm high, for 1.6mm panel thickness. Gold finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| 11.91mm long, Ø1.13mm spline. Double ended, for 2.4mm panel thickness. Bright 100% Tin finish. Knurled for mechanical board retention. Product still requires soldering for electrical connection. | |
| 11.91mm long, Ø1.43mm spline. Double ended, for 2.4mm panel thickness. Bright 100% Tin finish. Knurled for mechanical board retention. Product still requires soldering for electrical connection. | |
| 12.65mm high, Ø3.9mm diameter, for 3.2mm panel thickness. Bright 100% Tin finish. Knurled underside of shoulder to prevent rotation once swaged. Swage for additional mechanical retention. Product still requires soldering... | |
| 12.7mm long, Ø1.68mm spline. Single ended with tail, for 3.2mm panel thickness. Bright 100% Tin finish. Knurled for mechanical board retention. Product still requires soldering for electrical connection. | |
| 15.88mm long, Ø1.68mm spline. Double ended, for 3.2mm panel thickness. Bright 100% Tin finish. Knurled for mechanical board retention. Product still requires soldering for electrical connection. | |
| 3.18mm high, Ø2.3mm diameter, for 1.6mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| 3.96mm high, Ø1.83mm diameter, for 1.6mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| 3.96mm high, Ø1.83mm diameter, for 3.2mm panel thickness. Gold finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| 4.76mm high, Ø3.18mm diameter, for 2.4mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| 4.78mm high, Ø3.18mm diameter, for 1.6mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| 6.35mm high, Ø2.3mm diameter, for 1.6mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| 6.35mm high, Ø2.5mm diameter, for 1.6mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| 6.35mm high, Ø2.6mm diameter, for 3.2mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| 6.35mm high, Ø3.18mm diameter, for 1.6mm panel thickness. Ø2.39mm solder cup. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| 6.35mm high, Ø3.18mm diameter, for 2.4mm panel thickness. Ø2.39mm solder cup. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| 6.35mm high, Ø3.18mm diameter, for 2.4mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| 7.14mm long, Ø1.13mm spline. Single ended, for 2.4mm panel thickness. Bright 100% Tin finish. Knurled for mechanical board retention. Product still requires soldering for electrical connection. | |
| 7.14mm long, Ø1.43mm spline. Single ended, for 2.4mm panel thickness. Bright 100% Tin finish. Knurled for mechanical board retention. Product still requires soldering for electrical connection. | |
| 8.63mm total length, Ø1.6mm diameter at slotted end, for 1.6mm panel thickness. Bright 100% Tin finish. Knurled retention feature for mechanical board retention. Product still requires soldering for electrical connection. | |
| 9.53mm long, Ø1.68mm spline. Single ended, for 3.2mm panel thickness. Bright 100% Tin finish. Knurled for mechanical board retention. Product still requires soldering for electrical connection. | |
| Single turret, 2.39mm high, Ø1.02mm diameter, for 1.6mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Single turret, 4.74mm high, Ø1.95mm diameter, for 1.6mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Triple turret with slot, 6.29mm high, Ø3.25mm diameter, for 1.6mm panel thickness. Bright 100% Tin finish. Knurled underside of shoulder to prevent rotation once swaged. Swage for additional mechanical retention. | |
| Triple turret with slot, 6.52mm high, Ø2.54mm diameter, for 1.6mm panel thickness. Bright 100% Tin finish. Knurled underside of shoulder to prevent rotation once swaged. Swage for additional mechanical retention. | |
| Triple turret with slot, 6.52mm high, Ø2.54mm diameter, for 2.4mm panel thickness. Bright 100% Tin finish. Knurled underside of shoulder to prevent rotation once swaged. Swage for additional mechanical retention. | |
| Triple turret with slot, 8.33mm high, Ø3.56mm diameter, for 1.6mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Triple turret with slot, 8.74mm high, Ø4.57mm diameter, for 3.2mm panel thickness. Bright 100% Tin finish. Knurled underside of shoulder to prevent rotation once swaged. Swage for additional mechanical retention. | |
| Triple turret with slot, 9.12mm high, Ø3.18mm diameter, for 1.6mm panel thickness. Bright 100% Tin finish. Knurled underside of shoulder to prevent rotation once swaged. Swage for additional mechanical retention. | |
| Triple turret with slot, 9.12mm high, Ø3.18mm diameter, for 2.4mm panel thickness. Bright 100% Tin finish. Knurled underside of shoulder to prevent rotation once swaged. Swage for additional mechanical retention. | |
| Triple turret with slot, 9.12mm high, Ø3.18mm diameter, for 3.2mm panel thickness. Bright 100% Tin finish. Knurled underside of shoulder to prevent rotation once swaged. Swage for additional mechanical retention. | |
| Triple turret, 5.15mm high, Ø2.39mm diameter, for 1.6mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Triple turret, 7.65mm high, Ø2.36mm diameter, for 1.6mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Triple turret, 7.65mm high, Ø2.36mm diameter, for 2.4mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. | |
| Triple turret, 9.52mm high, Ø3.5mm diameter, for 2.4mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection. |