HARWIN 23+23 Pos. Male Horizontal Metal Backshell for J-Tek or Mix-Tek M80-9044602

Description
Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors - Throughboard or Surface Mount. Accessory only - connectors to be purchased separately. Suitable for J-Tek (all signal contacts) with 46 (23+23) contacts, or equivalent sized Mix-Tek connectors. Connectors can be fitted with internal or board-mounting fixings.. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B, combined with hex nut M80-2430000B or slotted nut M80-2130000B for mounting to PCBs up to 2mm thickness.
Request a Quote Datasheet
Description
Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors - Throughboard or Surface Mount. Accessory only - connectors to be purchased separately. Suitable for J-Tek (all signal contacts) with 46 (23+23) contacts, or equivalent sized Mix-Tek connectors. Connectors can be fitted with internal or board-mounting fixings.. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B, combined with hex nut M80-2430000B or slotted nut M80-2130000B for mounting to PCBs up to 2mm thickness.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
23+23 Pos. Male Horizontal Metal Backshell for J-Tek or Mix-Tek - M80-9044602 - Harwin Plc
Portsmouth, United Kingdom
23+23 Pos. Male Horizontal Metal Backshell for J-Tek or Mix-Tek
M80-9044602
23+23 Pos. Male Horizontal Metal Backshell for J-Tek or Mix-Tek M80-9044602
Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors - Throughboard or Surface Mount. Accessory only - connectors to be purchased separately. Suitable for J-Tek (all signal contacts) with 46 (23+23) contacts, or equivalent sized Mix-Tek connectors. Connectors can be fitted with internal or board-mounting fixings.. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B, combined with hex nut M80-2430000B or slotted nut M80-2130000B for mounting to PCBs up to 2mm thickness.
  • Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors - Throughboard or Surface Mount. Accessory only - connectors to be purchased separately.
  • Suitable for J-Tek (all signal contacts) with 46 (23+23) contacts, or equivalent sized Mix-Tek connectors. Connectors can be fitted with internal or board-mounting fixings..
  • Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B, combined with hex nut M80-2430000B or slotted nut M80-2130000B for mounting to PCBs up to 2mm thickness.
Supplier's Site Datasheet
Rectangular Connector Accessories - 952-M80-9044602-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
952-M80-9044602-ND
Rectangular Connector Accessories 952-M80-9044602-ND
Connector Backshell For Datamate J-Tek

Connector Backshell For Datamate J-Tek

Buy Now Datasheet
Datamate J-Tek Male Horizontal Smt Board Mount Backshell Rohs Compliant Harwin - 47AK6798 - Newark, An Avnet Company
Chicago, IL, United States
Datamate J-Tek Male Horizontal Smt Board Mount Backshell Rohs Compliant Harwin
47AK6798
Datamate J-Tek Male Horizontal Smt Board Mount Backshell Rohs Compliant Harwin 47AK6798
DATAMATE J-TEK MALE HORIZONTAL SMT BOARD MOUNT BACKSHELL ROHS COMPLIANT: YES

DATAMATE J-TEK MALE HORIZONTAL SMT BOARD MOUNT BACKSHELL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number M80-9044602 952-M80-9044602-ND 47AK6798
Product Name 23+23 Pos. Male Horizontal Metal Backshell for J-Tek or Mix-Tek Rectangular Connector Accessories Datamate J-Tek Male Horizontal Smt Board Mount Backshell Rohs Compliant Harwin
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1989-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Ribbon Cable Connectors - 103311-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NCV-FYG-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29052-009TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details