Manufacturer: Harwin Inc.
Win Source Part Number: 924991-M80-8513442
Series: Datamate L-Tek
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole, Right Angle 34 position 0.079" (2.00mm)
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: M80-851
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 6
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: M808513442, 952-1137-5
"Connector Header Through Hole, Right Angle 34 position 0.079"" (2.00mm)"
CONNECTOR, PLUG, 34 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa
| Harwin Plc | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8513442 | 924991-M80-8513442 | 952-1137-5-ND | 51R6953 |
| Product Name | 17+17 Pos. Male DIL Horizontal Throughboard Conn. Latches | Rectangular Connectors - M80-8513442 | Headers, Male Pins | Connector, Plug, 34 Position, 2Row, 2Mm; Connector Systems Harwin |
| Gender | Male / Plug | |||
| Current Rating | 3.3 amps | 2.2 amps | ||
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 34 # | 34 # |