"Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)"
CONNECTOR, HEADER, 8POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8510842 | 952-1129-5-ND | 96M8290 |
| Product Name | 4+4 Pos. Male DIL Horizontal Throughboard Conn. Latches | Headers, Male Pins | Connector, Header, 8Pos, 2Row, 2Mm; Connector Systems Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 8 # | 8 # |