HARWIN 6+6 Pos. Male DIL Vertical Throughboard Conn. No Latches M80-8691222

Description
Double Row, 12 (6+6) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 12 (6+6) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Male DIL Vertical Throughboard Conn. No Latches - M80-8691222 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Male DIL Vertical Throughboard Conn. No Latches
M80-8691222
6+6 Pos. Male DIL Vertical Throughboard Conn. No Latches M80-8691222
Double Row, 12 (6+6) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, 12 (6+6) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination.
  • Unlatched (latches not fitted).
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2957-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2957-ND
Headers, Male Pins 952-2957-ND
"Connector Header Through Hole 12 position 0.079"" (2.00mm)"

"Connector Header Through Hole 12 position 0.079"" (2.00mm)"

Buy Now Datasheet
Header Connector,pcb Mnt,recept,12 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin - 26H5388 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mnt,recept,12 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin
26H5388
Header Connector,pcb Mnt,recept,12 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin 26H5388
Header Connector,PCB Mnt,RECEPT,12 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: No

Header Connector,PCB Mnt,RECEPT,12 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8691222 952-2957-ND 26H5388
Product Name 6+6 Pos. Male DIL Vertical Throughboard Conn. No Latches Headers, Male Pins Header Connector,pcb Mnt,recept,12 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 12 # 12 #
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A28758-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
PCB Connectors - NCS-FL2G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Connectors - 1222171 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
Bi-Lobe® Dual Row Straight Tails -Type DD -  - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Military Connector
Connector Type Box Header; Header Connector
Termination Through Hole
View Details