"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
CONN RCPT 8POS 0.079 GOLD PCB
BOARD TO BOARD CONNECTOR, RECEPTACLE, 8 POSITION, 2ROW; Connector Systems:Board-to-Boa
| Harwin Plc | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-8870801 | M80-8870801-ND | M80-8870801 | 01E9567 |
| Product Name | 4+4 Pos. Female DIL Vertical Throughboard Conn. for Latches | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board To Board Connector, Receptacle, 8 Position, 2Row; Connector Systems Harwin |
| Gender | Female / Jack | |||
| Current Rating | 3.3 amps | |||
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 8 # | 8 # | ||
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector; Wire to Board Connector |