"96 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
CONN RCPT 96POS 0.079 GOLD PCB
CONNECTOR, RCPT, 96POS, 3ROW, 2MM; Connector Systems:Board-to-Boa
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-2996-ND | M83-LFT1F2N96-0000-000 | 56AC6277 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 96Pos, 3Row, 2Mm; Connector Systems Harwin |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |
| Mounting | Through Hole | Through Hole | Through Hole Mount |
| Voltage Rating | 120 volts | 120 volts |