HARWIN 2 Pos. Male Plug SIL Straight 3mm THT Connector, no Latches, Gold M80-8520245

Description
Male plug Single Row straight (vertical) connector, throughboard 3mm PCB terminations - 2 contacts. Connector housings are not fitted with latches. Gold finish on contact areas and terminations. Compatible with strain relief straps M80-0030006 (not supplied). For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Male plug Single Row straight (vertical) connector, throughboard 3mm PCB terminations - 2 contacts. Connector housings are not fitted with latches. Gold finish on contact areas and terminations. Compatible with strain relief straps M80-0030006 (not supplied). For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Pos. Male Plug SIL Straight 3mm THT Connector, no Latches, Gold - M80-8520245 - Harwin Plc
Portsmouth, United Kingdom
2 Pos. Male Plug SIL Straight 3mm THT Connector, no Latches, Gold
M80-8520245
2 Pos. Male Plug SIL Straight 3mm THT Connector, no Latches, Gold M80-8520245
Male plug Single Row straight (vertical) connector, throughboard 3mm PCB terminations - 2 contacts. Connector housings are not fitted with latches. Gold finish on contact areas and terminations. Compatible with strain relief straps M80-0030006 (not supplied). For complete pin numbering or pin out information, see Component Specification C005XX.
  • Male plug Single Row straight (vertical) connector, throughboard 3mm PCB terminations - 2 contacts. Connector housings are not fitted with latches.
  • Gold finish on contact areas and terminations. Compatible with strain relief straps M80-0030006 (not supplied).
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
2 Pos. Male Sil Vertical Throughboard Conn. No Latches Rohs Compliant Harwin - 71K8684 - Newark, An Avnet Company
Chicago, IL, United States
2 Pos. Male Sil Vertical Throughboard Conn. No Latches Rohs Compliant Harwin
71K8684
2 Pos. Male Sil Vertical Throughboard Conn. No Latches Rohs Compliant Harwin 71K8684
2 Pos. Male SIL Vertical Throughboard Conn. No Latches RoHS Compliant: Yes

2 Pos. Male SIL Vertical Throughboard Conn. No Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number M80-8520245 71K8684
Product Name 2 Pos. Male Plug SIL Straight 3mm THT Connector, no Latches, Gold 2 Pos. Male Sil Vertical Throughboard Conn. No Latches Rohs Compliant Harwin
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-158LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
MINI DIN JACK 5 POSITIONS - 80203-508B5L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Sockets - 1731113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 2.54 mm (0.1000 inch)
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details