HARWIN 12+12 Pos. Male Horizontal Metal Backshell for J-Tek or Mix-Tek M80-9042402

Description
Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors - Throughboard or Surface Mount. Accessory only - connectors to be purchased separately. Suitable for J-Tek (all signal contacts) with 24 (12+12) contacts, or equivalent sized Mix-Tek connectors. Connectors can be fitted with internal or board-mounting fixings.. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B, combined with hex nut M80-2430000B or slotted nut M80-2130000B for mounting to PCBs up to 2mm thickness.
Request a Quote Datasheet
Description
Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors - Throughboard or Surface Mount. Accessory only - connectors to be purchased separately. Suitable for J-Tek (all signal contacts) with 24 (12+12) contacts, or equivalent sized Mix-Tek connectors. Connectors can be fitted with internal or board-mounting fixings.. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B, combined with hex nut M80-2430000B or slotted nut M80-2130000B for mounting to PCBs up to 2mm thickness.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12+12 Pos. Male Horizontal Metal Backshell for J-Tek or Mix-Tek - M80-9042402 - Harwin Plc
Portsmouth, United Kingdom
12+12 Pos. Male Horizontal Metal Backshell for J-Tek or Mix-Tek
M80-9042402
12+12 Pos. Male Horizontal Metal Backshell for J-Tek or Mix-Tek M80-9042402
Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors - Throughboard or Surface Mount. Accessory only - connectors to be purchased separately. Suitable for J-Tek (all signal contacts) with 24 (12+12) contacts, or equivalent sized Mix-Tek connectors. Connectors can be fitted with internal or board-mounting fixings.. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B, combined with hex nut M80-2430000B or slotted nut M80-2130000B for mounting to PCBs up to 2mm thickness.
  • Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors - Throughboard or Surface Mount. Accessory only - connectors to be purchased separately.
  • Suitable for J-Tek (all signal contacts) with 24 (12+12) contacts, or equivalent sized Mix-Tek connectors. Connectors can be fitted with internal or board-mounting fixings..
  • Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B, combined with hex nut M80-2430000B or slotted nut M80-2130000B for mounting to PCBs up to 2mm thickness.
Supplier's Site Datasheet
Rectangular Connector Accessories - 952-M80-9042402-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
952-M80-9042402-ND
Rectangular Connector Accessories 952-M80-9042402-ND
Connector Backshell For Datamate J-Tek

Connector Backshell For Datamate J-Tek

Buy Now Datasheet
Datamate J-Tek Male Horizontal Smt Board Mount Backshell Rohs Compliant Harwin - 47AK6787 - Newark, An Avnet Company
Chicago, IL, United States
Datamate J-Tek Male Horizontal Smt Board Mount Backshell Rohs Compliant Harwin
47AK6787
Datamate J-Tek Male Horizontal Smt Board Mount Backshell Rohs Compliant Harwin 47AK6787
DATAMATE J-TEK MALE HORIZONTAL SMT BOARD MOUNT BACKSHELL ROHS COMPLIANT: YES

DATAMATE J-TEK MALE HORIZONTAL SMT BOARD MOUNT BACKSHELL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number M80-9042402 952-M80-9042402-ND 47AK6787
Product Name 12+12 Pos. Male Horizontal Metal Backshell for J-Tek or Mix-Tek Rectangular Connector Accessories Datamate J-Tek Male Horizontal Smt Board Mount Backshell Rohs Compliant Harwin
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29300-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
Turret Connectors - 36-1592-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
PCB Connectors - NCS-ML2G-S-04 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
PCI Express - 10018783-11123TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers