HARWIN 13+13 Pos. Female DIL Vertical Throughboard Conn. for Latches M80-8872601

Description
Double Row female connector, 26 (13+13) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row female connector, 26 (13+13) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Female DIL Vertical Throughboard Conn. for Latches - M80-8872601 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Female DIL Vertical Throughboard Conn. for Latches
M80-8872601
13+13 Pos. Female DIL Vertical Throughboard Conn. for Latches M80-8872601
Double Row female connector, 26 (13+13) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row female connector, 26 (13+13) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination.
  • If mating to a latched male connector, additional clearance holes in PCB are required.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-1919-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-1919-ND
Headers, Receptacles, Female Sockets 952-1919-ND
"26 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"26 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1332646-M80-8872601 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1332646-M80-8872601
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1332646-M80-8872601
Manufacturer: Harwin Inc. Win Source Part Number: 1332646-M80-8872601 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Packaging: Tube Number of Positions: 26 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Beryllium Copper Voltage Rating: 800V Mated Stacking Heights: 7.23mm, 7.85mm Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Military Standard Package: 8 Mounting: Through Hole Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 12.0µin (0.30µm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 137.8µin (3.50µm) Insulation Color: Black Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.202" (5.14mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: M808872601,952-1919, 2266-M80-8872601 Base Product Number: M80-887 RoHS Status: RoHS non-compliant

Manufacturer: Harwin Inc.
Win Source Part Number: 1332646-M80-8872601
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Receptacles, Female Sockets
Packaging: Tube
Number of Positions: 26
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Beryllium Copper
Voltage Rating: 800V
Mated Stacking Heights: 7.23mm, 7.85mm
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Military
Standard Package: 8
Mounting: Through Hole
Insulation Material: Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 12.0µin (0.30µm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 137.8µin (3.50µm)
Insulation Color: Black
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.118" (3.00mm)
Insulation Height: 0.202" (5.14mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: M808872601,952-1919,2266-M80-8872601
Base Product Number: M80-887
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Board To Board Connector, Receptacle, 26 Position, 2Row; Connector Systems Harwin - 01E9571 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board Connector, Receptacle, 26 Position, 2Row; Connector Systems Harwin
01E9571
Board To Board Connector, Receptacle, 26 Position, 2Row; Connector Systems Harwin 01E9571
BOARD TO BOARD CONNECTOR, RECEPTACLE, 26 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Contact Material:BrassRoHS Compliant: No

BOARD TO BOARD CONNECTOR, RECEPTACLE, 26 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Contact Material:BrassRoHS Compliant: No

Supplier's Site
Board-To-Board Connector, Datamate L-Tek M80 Series, Through Hole, Receptacle, 26, 2 Mm Rohs Compliant Harwin - 97W2395 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Datamate L-Tek M80 Series, Through Hole, Receptacle, 26, 2 Mm Rohs Compliant Harwin
97W2395
Board-To-Board Connector, Datamate L-Tek M80 Series, Through Hole, Receptacle, 26, 2 Mm Rohs Compliant Harwin 97W2395
Board-To-Board Connector, Datamate L-Tek M80 Series, Through Hole, Receptacle, 26, 2 mm RoHS Compliant: No

Board-To-Board Connector, Datamate L-Tek M80 Series, Through Hole, Receptacle, 26, 2 mm RoHS Compliant: No

Supplier's Site Datasheet
13+13 Pos. Female Dil Vertical Throughboard Conn. Harwin - 09AK5992 - Newark, An Avnet Company
Chicago, IL, United States
13+13 Pos. Female Dil Vertical Throughboard Conn. Harwin
09AK5992
13+13 Pos. Female Dil Vertical Throughboard Conn. Harwin 09AK5992
13+13 POS. FEMALE DIL VERTICAL THROUGHBOARD CONN.

13+13 POS. FEMALE DIL VERTICAL THROUGHBOARD CONN.

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8872601 952-1919-ND 1332646-M80-8872601 01E9571 97W2395 09AK5992
Product Name 13+13 Pos. Female DIL Vertical Throughboard Conn. for Latches Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board To Board Connector, Receptacle, 26 Position, 2Row; Connector Systems Harwin Board-To-Board Connector, Datamate L-Tek M80 Series, Through Hole, Receptacle, 26, 2 Mm Rohs Compliant Harwin 13+13 Pos. Female Dil Vertical Throughboard Conn. Harwin
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 26 # 26 #
Unlock Full Specs
to access all available technical data