"Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)"
BOARD-BOARD CONNECTOR HEADER, 6WAY, 2ROW; Connector Systems:Board-to-Boa
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8660622 | 952-2416-5-ND | 01E9548 |
| Product Name | 3+3 Pos. Male DIL Horizontal Throughboard Conn. Latches | Headers, Male Pins | Board-Board Connector Header, 6Way, 2Row; Connector Systems Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 6 # | 6 # |