HARWIN 22+22 Pos. Female DIL Vertical Throughboard Conn. for Latches M80-8874401

Description
Double Row female connector, 44 (22+22) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row female connector, 44 (22+22) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22+22 Pos. Female DIL Vertical Throughboard Conn. for Latches - M80-8874401 - Harwin Plc
Portsmouth, United Kingdom
22+22 Pos. Female DIL Vertical Throughboard Conn. for Latches
M80-8874401
22+22 Pos. Female DIL Vertical Throughboard Conn. for Latches M80-8874401
Double Row female connector, 44 (22+22) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row female connector, 44 (22+22) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination.
  • If mating to a latched male connector, additional clearance holes in PCB are required.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - M80-8874401-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M80-8874401-ND
Headers, Receptacles, Female Sockets M80-8874401-ND
"4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M80-8874401
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M80-8874401
CONN RCPT 4POS 0.079 GOLD PCB

CONN RCPT 4POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8874401 M80-8874401-ND M80-8874401
Product Name 22+22 Pos. Female DIL Vertical Throughboard Conn. for Latches Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 44 # 4 #
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1428-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Headers - 1730983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PCB Connectors - NCK-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details