HARWIN 6+6 Pos. Male DIL Vertical Throughboard Conn. Latches M80-8671205

Description
Double Row, 12 (6+6) x 3mm PC Tail contacts - Gold finish on contact area and termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 12 (6+6) x 3mm PC Tail contacts - Gold finish on contact area and termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Male DIL Vertical Throughboard Conn. Latches - M80-8671205 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Male DIL Vertical Throughboard Conn. Latches
M80-8671205
6+6 Pos. Male DIL Vertical Throughboard Conn. Latches M80-8671205
Double Row, 12 (6+6) x 3mm PC Tail contacts - Gold finish on contact area and termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 12 (6+6) x 3mm PC Tail contacts - Gold finish on contact area and termination.
  • Locking latches - tooling required to separate mated connectors.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-3079-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3079-ND
Headers, Male Pins 952-3079-ND
"Connector Header Through Hole 12 position 0.079"" (2.00mm)"

"Connector Header Through Hole 12 position 0.079"" (2.00mm)"

Buy Now Datasheet
Header Connector,pcb Mount,recept,12 Contacts,pin,0.079 Pitch,pc Tail Terminal,latch Rohs Compliant Harwin - 88H3105 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,12 Contacts,pin,0.079 Pitch,pc Tail Terminal,latch Rohs Compliant Harwin
88H3105
Header Connector,pcb Mount,recept,12 Contacts,pin,0.079 Pitch,pc Tail Terminal,latch Rohs Compliant Harwin 88H3105
Header Connector,PCB Mount,RECEPT,12 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LATCH RoHS Compliant: No

Header Connector,PCB Mount,RECEPT,12 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LATCH RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8671205 952-3079-ND 88H3105
Product Name 6+6 Pos. Male DIL Vertical Throughboard Conn. Latches Headers, Male Pins Header Connector,pcb Mount,recept,12 Contacts,pin,0.079 Pitch,pc Tail Terminal,latch Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 12 # 12 #
Unlock Full Specs
to access all available technical data

Similar Products

KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10104801AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 48 #
View Details
2 suppliers
Headers, Male Pins - A28529-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Sockets - 1224752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details