"Connector Header Through Hole 4 position 0.079"" (2.00mm)"
WIRE-BOARD CONNECTOR, MALE, 4 POSITION, 2MM; Connector Systems:Board-to-Boa
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8770422 | 952-2967-ND | 05J2065 |
| Product Name | 4 Pos. Male SIL Vertical Throughboard Conn. Latches | Headers, Male Pins | Wire-Board Connector, Male, 4 Position, 2Mm; Connector Systems Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 4 # | 4 # |