"Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)"
CONNECTOR, PLUG, 6 POSITION, 2MM, 1ROW; Connector Systems:Board-to-Boa
6 POS. MALE SIL HORIZONTAL THROUGHBOARD CONN. NO
| Harwin Plc | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-8430642 | 952-3439-ND | 71K8651 | 09AK5987 |
| Product Name | 6 Pos. Male SIL Horizontal Throughboard Conn. No Latches | Headers, Male Pins | Connector, Plug, 6 Position, 2Mm, 1Row; Connector Systems Harwin | 6 Pos. Male Sil Horizontal Throughboard Conn. No Harwin |
| Gender | Male / Plug | |||
| Current Rating | 3.3 amps | 2.2 amps | ||
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 6 # | 6 # |