Datamate Coax Plug (Male) Horizontal Thr
"Connector Header Through Hole, Right Angle 4 (Coax) position 0.157"" (4.00mm)"
| Harwin Plc | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | M80-MH313M5-04 | M80-MH313M5-04 | 952-3113-ND |
| Product Name | 4 Pos. Male SIL Coax Horizontal Throughboard Conn. Jackscrews | Headers & Wire Housings | Headers, Male Pins |
| Gender | Male / Plug | ||
| Current Rating | 0.5 amps | ||
| Contact Pitch | 4 mm (0.1575 inch) |