HARWIN 4 Pos. Male SIL Vertical Throughboard Conn. Latches M80-8770405

Description
Single Row, 4 x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Single Row, 4 x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pos. Male SIL Vertical Throughboard Conn. Latches - M80-8770405 - Harwin Plc
Portsmouth, United Kingdom
4 Pos. Male SIL Vertical Throughboard Conn. Latches
M80-8770405
4 Pos. Male SIL Vertical Throughboard Conn. Latches M80-8770405
Single Row, 4 x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Single Row, 4 x 3mm PC Tail contacts – Gold finish on contact area and termination.
  • Locking latches – tooling required to separate mated connectors.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-8770405-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-8770405-ND
Headers, Male Pins M80-8770405-ND
"Connector Header Through Hole 4 position 0.079"" (2.00mm)"

"Connector Header Through Hole 4 position 0.079"" (2.00mm)"

Buy Now Datasheet
Header Connector,pcb Mount,recept,4 Contacts,pin,0.079 Pitch,pc Tail Terminal,latch Rohs Compliant Harwin - 62M9027 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,4 Contacts,pin,0.079 Pitch,pc Tail Terminal,latch Rohs Compliant Harwin
62M9027
Header Connector,pcb Mount,recept,4 Contacts,pin,0.079 Pitch,pc Tail Terminal,latch Rohs Compliant Harwin 62M9027
Header Connector,PCB Mount,RECEPT,4 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LATCH RoHS Compliant: No

Header Connector,PCB Mount,RECEPT,4 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LATCH RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8770405 M80-8770405-ND 62M9027
Product Name 4 Pos. Male SIL Vertical Throughboard Conn. Latches Headers, Male Pins Header Connector,pcb Mount,recept,4 Contacts,pin,0.079 Pitch,pc Tail Terminal,latch Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 4 # 4 #
Unlock Full Specs
to access all available technical data