HARWIN 7+7 Pos. Male DIL Horizontal Throughboard Conn. Latches M80-8661405

Description
Double Row, 14 (7+7) x 3mm PC Tail contacts - Gold finish on contact area and termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 14 (7+7) x 3mm PC Tail contacts - Gold finish on contact area and termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Male DIL Horizontal Throughboard Conn. Latches - M80-8661405 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Male DIL Horizontal Throughboard Conn. Latches
M80-8661405
7+7 Pos. Male DIL Horizontal Throughboard Conn. Latches M80-8661405
Double Row, 14 (7+7) x 3mm PC Tail contacts - Gold finish on contact area and termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 14 (7+7) x 3mm PC Tail contacts - Gold finish on contact area and termination.
  • Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-8661405-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-8661405-ND
Headers, Male Pins M80-8661405-ND
"Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)"

Buy Now Datasheet
7+7 Dil Male Horiz Latch Conn Rohs Compliant Harwin - 63R7331 - Newark, An Avnet Company
Chicago, IL, United States
7+7 Dil Male Horiz Latch Conn Rohs Compliant Harwin
63R7331
7+7 Dil Male Horiz Latch Conn Rohs Compliant Harwin 63R7331
7+7 DIL MALE HORIZ LATCH CONN ROHS COMPLIANT: NO

7+7 DIL MALE HORIZ LATCH CONN ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8661405 M80-8661405-ND 63R7331
Product Name 7+7 Pos. Male DIL Horizontal Throughboard Conn. Latches Headers, Male Pins 7+7 Dil Male Horiz Latch Conn Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 14 # 14 #
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50017-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PC Pin, Single Post Connectors - 36-1425-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
PCB Connectors - NCK-FL4G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PwrBlade+ ® - 10106124-5003001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details