HARWIN 17 Pos. Female SIL Vertical Throughboard Conn. for Latches M80-8971701

Description
Single Row female connector, 17 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Single Row female connector, 17 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17 Pos. Female SIL Vertical Throughboard Conn. for Latches - M80-8971701 - Harwin Plc
Portsmouth, United Kingdom
17 Pos. Female SIL Vertical Throughboard Conn. for Latches
M80-8971701
17 Pos. Female SIL Vertical Throughboard Conn. for Latches M80-8971701
Single Row female connector, 17 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Single Row female connector, 17 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination.
  • If mating to a latched male connector, additional clearance holes in PCB are required.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - M80-8971701-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M80-8971701-ND
Headers, Receptacles, Female Sockets M80-8971701-ND
"17 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"17 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Header Connector,pcb Mnt,plug,17 Contacts,skt,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin - 26K1672 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mnt,plug,17 Contacts,skt,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin
26K1672
Header Connector,pcb Mnt,plug,17 Contacts,skt,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin 26K1672
Header Connector,PCB Mnt,PLUG,17 Contacts,SKT,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: No

Header Connector,PCB Mnt,PLUG,17 Contacts,SKT,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8971701 M80-8971701-ND 26K1672
Product Name 17 Pos. Female SIL Vertical Throughboard Conn. for Latches Headers, Receptacles, Female Sockets Header Connector,pcb Mnt,plug,17 Contacts,skt,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 17 # 17 #
Unlock Full Specs
to access all available technical data