HARWIN 13+13 Pos. Female DIL Vertical Throughboard Conn. for Latches M80-8502642

Description
Double Row female connector, 26 (13+13) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row female connector, 26 (13+13) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Female DIL Vertical Throughboard Conn. for Latches - M80-8502642 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Female DIL Vertical Throughboard Conn. for Latches
M80-8502642
13+13 Pos. Female DIL Vertical Throughboard Conn. for Latches M80-8502642
Double Row female connector, 26 (13+13) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row female connector, 26 (13+13) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination.
  • If mating to a latched male connector, additional clearance holes in PCB are required.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-2088-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-2088-ND
Headers, Receptacles, Female Sockets 952-2088-ND
"26 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"26 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Rectangular Connectors - M80-8502642 - 924988-M80-8502642 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - M80-8502642
924988-M80-8502642
Rectangular Connectors - M80-8502642 924988-M80-8502642
Manufacturer: Harwin Inc. Win Source Part Number: 924988-M80-8502642 Series: Datamate L-Tek Operating Temperature Range: -55°C ~ 125°C Features: 26 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold Package: Tube Mounting: Through Hole Family Name: M80-850 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 8 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: M808502642, 952-2088

Manufacturer: Harwin Inc.
Win Source Part Number: 924988-M80-8502642
Series: Datamate L-Tek
Operating Temperature Range: -55°C ~ 125°C
Features: 26 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Package: Tube
Mounting: Through Hole
Family Name: M80-850
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 8
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: M808502642, 952-2088

Buy Now Datasheet
Board-Board Connector Receptacle, 26Way, 2Row; Connector Systems Harwin - 69K7329 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 26Way, 2Row; Connector Systems Harwin
69K7329
Board-Board Connector Receptacle, 26Way, 2Row; Connector Systems Harwin 69K7329
BOARD-BOARD CONNECTOR RECEPTACLE, 26WAY, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 26WAY, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Connector, Receptacle, 26Pos, 2Row, 2Mm; Pitch Spacing Harwin - 75Y6428 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 26Pos, 2Row, 2Mm; Pitch Spacing Harwin
75Y6428
Connector, Receptacle, 26Pos, 2Row, 2Mm; Pitch Spacing Harwin 75Y6428
CONNECTOR, RECEPTACLE, 26POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:Datamate L-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold PlatedRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 26POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:Datamate L-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold PlatedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8502642 952-2088-ND 924988-M80-8502642 69K7329 75Y6428
Product Name 13+13 Pos. Female DIL Vertical Throughboard Conn. for Latches Headers, Receptacles, Female Sockets Rectangular Connectors - M80-8502642 Board-Board Connector Receptacle, 26Way, 2Row; Connector Systems Harwin Connector, Receptacle, 26Pos, 2Row, 2Mm; Pitch Spacing Harwin
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 26 # 26 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1731149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
D-Sub Connector Assemblies - 2262-A55200-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Minitek ® 2.00mm BTB/WTB - 10072353-G01-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers