HARWIN 5 Pos. Male SIL Horizontal Throughboard Conn. No Latches M80-8430542

Description
Single Row, 5 x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Single Row, 5 x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Pos. Male SIL Horizontal Throughboard Conn. No Latches - M80-8430542 - Harwin Plc
Portsmouth, United Kingdom
5 Pos. Male SIL Horizontal Throughboard Conn. No Latches
M80-8430542
5 Pos. Male SIL Horizontal Throughboard Conn. No Latches M80-8430542
Single Row, 5 x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Single Row, 5 x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination.
  • Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-4210-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-4210-ND
Headers, Male Pins 952-4210-ND
"Connector Header Through Hole, Right Angle 5 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 5 position 0.079"" (2.00mm)"

Buy Now Datasheet
5 Pos. Male Sil Horizontal Throughboard Conn. No Latches Rohs Compliant Harwin - 71K8650 - Newark, An Avnet Company
Chicago, IL, United States
5 Pos. Male Sil Horizontal Throughboard Conn. No Latches Rohs Compliant Harwin
71K8650
5 Pos. Male Sil Horizontal Throughboard Conn. No Latches Rohs Compliant Harwin 71K8650
5 Pos. Male SIL Horizontal Throughboard Conn. No Latches RoHS Compliant: Yes

5 Pos. Male SIL Horizontal Throughboard Conn. No Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8430542 952-4210-ND 71K8650
Product Name 5 Pos. Male SIL Horizontal Throughboard Conn. No Latches Headers, Male Pins 5 Pos. Male Sil Horizontal Throughboard Conn. No Latches Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 5 # 5 #
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51701-10001604AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Headers, Male Pins - A108964-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details