HARWIN 10+10 Pos. Male DIL Vertical Throughboard Conn. Latches M80-8532042

Description
Double Row, 20 (10+10) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 20 (10+10) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL Vertical Throughboard Conn. Latches - M80-8532042 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL Vertical Throughboard Conn. Latches
M80-8532042
10+10 Pos. Male DIL Vertical Throughboard Conn. Latches M80-8532042
Double Row, 20 (10+10) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 20 (10+10) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination.
  • Locking latches - tooling required to separate mated connectors.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-1102-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1102-5-ND
Headers, Male Pins 952-1102-5-ND
"Connector Header Through Hole 20 position 0.079"" (2.00mm)"

"Connector Header Through Hole 20 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-8532042 952-1102-5-ND
Product Name 10+10 Pos. Male DIL Vertical Throughboard Conn. Latches Headers, Male Pins
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 20 # 20 #
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10902400AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 12 #
View Details
PCB Connectors - NCK-ML2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details