HARWIN 6 Pos. Male SIL Coax Vertical Throughboard Conn. Jackscrews M80-MV312M3-06

Description
Jackscrews + 5mm board mount studs, 6 x 4.5mm PC Tail plug coax contacts assembled for vertical PCB connection. Gold finish on contact area and termination. Use with slotted nuts M80-2130000B or hexagonal nuts M80-2430000B for board mount retention. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Jackscrews + 5mm board mount studs, 6 x 4.5mm PC Tail plug coax contacts assembled for vertical PCB connection. Gold finish on contact area and termination. Use with slotted nuts M80-2130000B or hexagonal nuts M80-2430000B for board mount retention. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Pos. Male SIL Coax Vertical Throughboard Conn. Jackscrews - M80-MV312M3-06 - Harwin Plc
Portsmouth, United Kingdom
6 Pos. Male SIL Coax Vertical Throughboard Conn. Jackscrews
M80-MV312M3-06
6 Pos. Male SIL Coax Vertical Throughboard Conn. Jackscrews M80-MV312M3-06
Jackscrews + 5mm board mount studs, 6 x 4.5mm PC Tail plug coax contacts assembled for vertical PCB connection. Gold finish on contact area and termination. Use with slotted nuts M80-2130000B or hexagonal nuts M80-2430000B for board mount retention. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Jackscrews + 5mm board mount studs, 6 x 4.5mm PC Tail plug coax contacts assembled for vertical PCB connection. Gold finish on contact area and termination.
  • Use with slotted nuts M80-2130000B or hexagonal nuts M80-2430000B for board mount retention.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-3110-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3110-ND
Headers, Male Pins 952-3110-ND
"Connector Header Through Hole 6 (Coax) position 0.157"" (4.00mm)"

"Connector Header Through Hole 6 (Coax) position 0.157"" (4.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
M80-MV312M3-06
Headers & Wire Housings M80-MV312M3-06
Datamate Coax Plug (Male) Vertical Throu

Datamate Coax Plug (Male) Vertical Throu

Buy Now
6 Pos. Male Sil Coax Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin - 76Y4011 - Newark, An Avnet Company
Chicago, IL, United States
6 Pos. Male Sil Coax Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
76Y4011
6 Pos. Male Sil Coax Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin 76Y4011
6 Pos. Male SIL Coax Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

6 Pos. Male SIL Coax Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Coaxial Connectors
Product Number M80-MV312M3-06 952-3110-ND M80-MV312M3-06 76Y4011
Product Name 6 Pos. Male SIL Coax Vertical Throughboard Conn. Jackscrews Headers, Male Pins Headers & Wire Housings 6 Pos. Male Sil Coax Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Current Rating 0.5 amps
Contact Pitch 4 mm (0.1575 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A3206-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
2 suppliers
Polarized Nano Connectors - COTS - A79622-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
PCB Connectors - NCS-FL4G-S-03 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PC Pin, Single Post Connectors - 36-1368-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
3 suppliers