HARWIN 5 Pos. Male SIL Vertical Throughboard Conn. Latches M80-8770522

Description
Single Row, 5 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Single Row, 5 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Pos. Male SIL Vertical Throughboard Conn. Latches - M80-8770522 - Harwin Plc
Portsmouth, United Kingdom
5 Pos. Male SIL Vertical Throughboard Conn. Latches
M80-8770522
5 Pos. Male SIL Vertical Throughboard Conn. Latches M80-8770522
Single Row, 5 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Single Row, 5 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination.
  • Locking latches - tooling required to separate mated connectors.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2392-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2392-5-ND
Headers, Male Pins 952-2392-5-ND
"Connector Header Through Hole 5 position 0.079"" (2.00mm)"

"Connector Header Through Hole 5 position 0.079"" (2.00mm)"

Buy Now Datasheet
Wire-Board Connector Header, 5 Position, 1Row; Connector Systems Harwin - 61H3944 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header, 5 Position, 1Row; Connector Systems Harwin
61H3944
Wire-Board Connector Header, 5 Position, 1Row; Connector Systems Harwin 61H3944
WIRE-BOARD CONNECTOR HEADER, 5 POSITION, 1ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: No

WIRE-BOARD CONNECTOR HEADER, 5 POSITION, 1ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8770522 952-2392-5-ND 61H3944
Product Name 5 Pos. Male SIL Vertical Throughboard Conn. Latches Headers, Male Pins Wire-Board Connector Header, 5 Position, 1Row; Connector Systems Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 5 # 5 #
Unlock Full Specs
to access all available technical data

Similar Products

RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Coaxial Connectors - 1938417 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
Quick Connects, Quick Disconnect Connectors - 36-1266-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole, Right Angle
View Details
D-Sub Connector Assemblies - 2262-A29300-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details