26 Pos 2mm Gold Male Pin Header, 3A, 800V, Thru-Hole Product overview: M80-8532642 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 800V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 800V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-8532642 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 26 position 0.079"" (2.00mm)"
BOARD-BOARD CONNECTOR HEADER 26 POSITION, 2ROW; Connector Systems:Board-to-Boa
| Harwin Plc | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8532642 | 314-M80-8532642 | 952-1103-5-ND | 63K4404 |
| Product Name | 13+13 Pos. Male DIL Vertical Throughboard Conn. Latches | 3A 800V Electronic Connector | Headers, Male Pins | Board-Board Connector Header 26 Position, 2Row; Connector Systems Harwin |
| Gender | Male / Plug | Male / Plug | ||
| Current Rating | 3.3 amps | 3.0 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 26 # | 26 # |