HARWIN 8+8 Pos. Female DIL Vertical Throughboard Conn. for Latches M80-8501642

Description
Double Row female connector, 16 (8+8) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row female connector, 16 (8+8) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Female DIL Vertical Throughboard Conn. for Latches - M80-8501642 - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Female DIL Vertical Throughboard Conn. for Latches
M80-8501642
8+8 Pos. Female DIL Vertical Throughboard Conn. for Latches M80-8501642
Double Row female connector, 16 (8+8) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row female connector, 16 (8+8) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination.
  • If mating to a latched male connector, additional clearance holes in PCB are required.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-2084-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-2084-ND
Headers, Receptacles, Female Sockets 952-2084-ND
"16 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"16 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-8501642 952-2084-ND
Product Name 8+8 Pos. Female DIL Vertical Throughboard Conn. for Latches Headers, Receptacles, Female Sockets
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 16 # 16 #
Unlock Full Specs
to access all available technical data