Harwin Plc Datasheets for Circular Connectors
Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more
| Product Name | Notes |
|---|---|
| RoHS Compliant version of MIL-DTL-5015 (MIL-C-5015) Circular Connectors, sealed to IP67. Plug shell, 2 x Female contacts for 16-22 AWG cable, supplied with rubber bushing C90-3420-4. Silver finish on contact... | |
| RoHS Compliant version of MIL-DTL-5015 (MIL-C-5015) Circular Connectors, sealed to IP67. Plug shell, 2 x Male contacts for 16-22 AWG cable, supplied with rubber bushing C90-3420-4. Silver finish on contact... | |
| RoHS Compliant version of MIL-DTL-5015 (MIL-C-5015) Circular Connectors, sealed to IP67. Plug shell, 3 x Female contacts for 16-22 AWG cable, supplied with rubber bushing C90-3420-4. Silver finish on contact... | |
| RoHS Compliant version of MIL-DTL-5015 (MIL-C-5015) Circular Connectors, sealed to IP67. Plug shell, 3 x Male contacts for 16-22 AWG cable, supplied with rubber bushing C90-3420-4. Silver finish on contact... | |
| RoHS Compliant version of MIL-DTL-5015 (MIL-C-5015) Circular Connectors, sealed to IP67. Plug shell, 4 x Female contacts for 16-22 AWG cable, supplied with rubber bushing C90-3420-6. Silver finish on contact... | |
| RoHS Compliant version of MIL-DTL-5015 (MIL-C-5015) Circular Connectors, sealed to IP67. Plug shell, 4 x Male contacts for 16-22 AWG cable, supplied with rubber bushing C90-3420-6. Silver finish on contact... | |
| RoHS Compliant version of MIL-DTL-5015 (MIL-C-5015) Circular Connectors, sealed to IP67. Plug shell, 6 x Female contacts for 16-22 AWG cable, supplied with rubber bushing C90-3420-6. Silver finish on contact... | |
| RoHS Compliant version of MIL-DTL-5015 (MIL-C-5015) Circular Connectors, sealed to IP67. Plug shell, 6 x Male contacts for 16-22 AWG cable, supplied with rubber bushing C90-3420-6. Silver finish on contact... | |
| RoHS Compliant version of MIL-DTL-5015 (MIL-C-5015) Circular Connectors, sealed to IP67. Receptacle shell, 2 x Female contacts for 16-22 AWG cable. Silver finish on contact area and solder termination. For... | |
| RoHS Compliant version of MIL-DTL-5015 (MIL-C-5015) Circular Connectors, sealed to IP67. Receptacle shell, 2 x Male contacts for 16-22 AWG cable. Silver finish on contact area and solder termination. For... | |
| RoHS Compliant version of MIL-DTL-5015 (MIL-C-5015) Circular Connectors, sealed to IP67. Receptacle shell, 3 x Female contacts for 16-22 AWG cable. Silver finish on contact area and solder termination. For... | |
| RoHS Compliant version of MIL-DTL-5015 (MIL-C-5015) Circular Connectors, sealed to IP67. Receptacle shell, 3 x Male contacts for 16-22 AWG cable. Silver finish on contact area and solder termination. For... | |
| RoHS Compliant version of MIL-DTL-5015 (MIL-C-5015) Circular Connectors, sealed to IP67. Receptacle shell, 4 x Female contacts for 16-22 AWG cable. Silver finish on contact area and solder termination. For... | |
| RoHS Compliant version of MIL-DTL-5015 (MIL-C-5015) Circular Connectors, sealed to IP67. Receptacle shell, 4 x Male contacts for 16-22 AWG cable. Silver finish on contact area and solder termination. For... | |
| RoHS Compliant version of MIL-DTL-5015 (MIL-C-5015) Circular Connectors, sealed to IP67. Receptacle shell, 6 x Female contacts for 16-22 AWG cable. Silver finish on contact area and solder termination. For... | |
| RoHS Compliant version of MIL-DTL-5015 (MIL-C-5015) Circular Connectors, sealed to IP67. Receptacle shell, 6 x Male contacts for 16-22 AWG cable. Silver finish on contact area and solder termination. For... |