Harwin Plc Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 2 3 4 5
Product Name Notes
Double Row female connector, 16 (8+8) x 3mm PC Tail contacts - Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in...
Double Row female connector, 16 (8+8) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance...
Double Row female connector, 18 (9+9) x 3mm PC Tail contacts - Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in...
Double Row female connector, 18 (9+9) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance...
Double Row female connector, 20 (10+10) x 3mm PC Tail contacts - Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in...
Double Row female connector, 20 (10+10) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance...
Double Row female connector, 26 (13+13) x 3mm PC Tail contacts - Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in...
Double Row female connector, 26 (13+13) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance...
Double Row female connector, 34 (17+17) x 3mm PC Tail contacts - Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in...
Double Row female connector, 34 (17+17) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance...
Double Row female connector, 44 (22+22) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance...
Jackscrews + 3.5mm board mount studs, 2 x 3mm PC Tail plug coax contacts assembled for vertical PCB connection. Gold finish on contact area and termination. Use with slotted nuts...
Jackscrews + 3.5mm board mount studs, 4 x 3mm PC Tail plug coax contacts assembled for vertical PCB connection. Gold finish on contact area and termination. Use with slotted nuts...
Jackscrews + 3.5mm board mount studs, 6 x 3mm PC Tail plug coax contacts assembled for vertical PCB connection. Gold finish on contact area and termination. Use with slotted nuts...
Jackscrews + 3.5mm board mount studs, 8 x 3mm PC Tail plug coax contacts assembled for vertical PCB connection. Gold finish on contact area and termination. Use with slotted nuts...
Jackscrews + 5mm board mount studs, 2 x 4.5mm PC Tail plug coax contacts assembled for vertical PCB connection. Gold finish on contact area and termination. Use with slotted nuts...
Jackscrews + 5mm board mount studs, 4 x 4.5mm PC Tail plug coax contacts assembled for vertical PCB connection. Gold finish on contact area and termination. Use with slotted nuts...
Jackscrews + 5mm board mount studs, 6 x 4.5mm PC Tail plug coax contacts assembled for vertical PCB connection. Gold finish on contact area and termination. Use with slotted nuts...
Jackscrews + 5mm board mount studs, 8 x 4.5mm PC Tail plug coax contacts assembled for vertical PCB connection. Gold finish on contact area and termination. Use with slotted nuts...
Jackscrews + board mount female threads, 2 x 3mm PC Tail plug coax contacts assembled for horizontal PCB connection. Gold finish on contact area and termination. Use with slotted bolts...
Jackscrews + board mount female threads, 2 x 4.5mm PC Tail plug coax contacts assembled for horizontal PCB connection. Gold finish on contact area and termination. Use with slotted bolts...
Jackscrews + board mount female threads, 4 x 3mm PC Tail plug coax contacts assembled for horizontal PCB connection. Gold finish on contact area and termination. Use with slotted bolts...
Jackscrews + board mount female threads, 4 x 4.5mm PC Tail plug coax contacts assembled for horizontal PCB connection. Gold finish on contact area and termination. Use with slotted bolts...
Jackscrews + board mount female threads, 6 x 3mm PC Tail plug coax contacts assembled for horizontal PCB connection. Gold finish on contact area and termination. Use with slotted bolts...
Jackscrews + board mount female threads, 6 x 4.5mm PC Tail plug coax contacts assembled for horizontal PCB connection. Gold finish on contact area and termination. Use with slotted bolts...
Jackscrews + board mount female threads, 8 x 3mm PC Tail plug coax contacts assembled for horizontal PCB connection. Gold finish on contact area and termination. Use with slotted bolts...
Jackscrews + board mount female threads, 8 x 4.5mm PC Tail plug coax contacts assembled for horizontal PCB connection. Gold finish on contact area and termination. Use with slotted bolts...
Single Row female connector, 17 x 3mm PC Tail contacts - Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB...
Single Row female connector, 17 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance holes...
Single Row female connector, 2 x 3mm PC Tail contacts - Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB...
Single Row female connector, 22 x 3mm PC Tail contacts - Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB...
Single Row female connector, 5 x 3mm PC Tail contacts - Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB...
Single Row female connector, 5 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance holes...
Single Row female connector, 6 x 3mm PC Tail contacts - Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB...
Single Row female connector, 7 x 3mm PC Tail contacts - Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB...
Single Row female connector, 7 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance holes...

<< Prev