Harwin Plc Datasheets for Caps, Grips, and Closures
Grips, caps and closures are protective devices for the ends of a shaft, tube, pipe, fitting, connector, screw, bar, or other shape. They can also be used to provide a hand grip or hanger tip.
Caps, Grips, and Closures: Learn more
| Product Name | Notes |
|---|---|
| External 5/8-24UNEF-2B thread size, use with 10SL shell size. Compatible with MIL-DTL-5015 (MIL-C-5015) Circular Connectors and RoHS compliant equivalent. Fitted with 101.6mm stainless steel chain. | |
| External 7/8-24UNEF-2B thread size, use with 14S shell size. Compatible with MIL-DTL-5015 (MIL-C-5015) Circular Connectors and RoHS compliant equivalent. Fitted with 114.3mm stainless steel chain. | |
| Internal 5/8-24UNEF-2B thread size, use with 10SL shell size. Compatible with MIL-DTL-5015 (MIL-C-5015) Circular Connectors and RoHS compliant equivalent. Fitted with 101.6mm stainless steel chain. | |
| Internal 7/8-24UNEF-2B thread size, use with 14S shell size. Compatible with MIL-DTL-5015 (MIL-C-5015) Circular Connectors and RoHS compliant equivalent. Fitted with 114.3mm stainless steel chain. |