HARWIN 8+8 Pos. Male DIL Vertical Throughboard Conn. Latches M80-8671622

Description
Double Row, 16 (8+8) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 16 (8+8) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Male DIL Vertical Throughboard Conn. Latches - M80-8671622 - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Male DIL Vertical Throughboard Conn. Latches
M80-8671622
8+8 Pos. Male DIL Vertical Throughboard Conn. Latches M80-8671622
Double Row, 16 (8+8) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 16 (8+8) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination.
  • Locking latches - tooling required to separate mated connectors.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2411-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2411-5-ND
Headers, Male Pins 952-2411-5-ND
"Connector Header Through Hole 16 position 0.079"" (2.00mm)"

"Connector Header Through Hole 16 position 0.079"" (2.00mm)"

Buy Now Datasheet
Wire To Board Connector Header, 16 Position, 2Row; Connector Systems Harwin - 83H3404 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector Header, 16 Position, 2Row; Connector Systems Harwin
83H3404
Wire To Board Connector Header, 16 Position, 2Row; Connector Systems Harwin 83H3404
WIRE TO BOARD CONNECTOR HEADER, 16 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: No

WIRE TO BOARD CONNECTOR HEADER, 16 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8671622 952-2411-5-ND 83H3404
Product Name 8+8 Pos. Male DIL Vertical Throughboard Conn. Latches Headers, Male Pins Wire To Board Connector Header, 16 Position, 2Row; Connector Systems Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 16 # 16 #
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
PCB Headers - 1730879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PC Pin, Single Post Connectors - 36-1995-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Male Pins - 2262-A24204-012-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Header Connector; Plug
Mounting Through Hole
Current Rating 3.0 amps
View Details