"Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)"
| Harwin Plc | DigiKey | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | M80-8420445 | M80-8420445-ND |
| Product Name | 4 Pos. Male SIL Horizontal Throughboard Conn. Latches | Headers, Male Pins |
| Gender | Male / Plug | |
| Current Rating | 3.3 amps | 2.2 amps |
| Contact Pitch | 2 mm (0.0787 inch) | |
| Number of Contacts | 4 # | 4 # |