Datamate Coax Plug (Male) Vertical Throu
"Connector Header Through Hole 2 (Coax) position 0.157"" (4.00mm)"
2 Pos. Male SIL Coax Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes
| Harwin Plc | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Coaxial Connectors |
| Product Number | M80-MV312M3-02 | M80-MV312M3-02 | 952-3108-ND | 76Y4009 |
| Product Name | 2 Pos. Male SIL Coax Vertical Throughboard Conn. Jackscrews | Headers & Wire Housings | Headers, Male Pins | 2 Pos. Male Sil Coax Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin |
| Gender | Male / Plug | |||
| Current Rating | 0.5 amps | |||
| Contact Pitch | 4 mm (0.1575 inch) |