Harwin Plc Datasheets for Nuts
Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.
Nuts: Learn more
| Product Name | Notes |
|---|---|
| Hexagonal Jackscrew nut, to use with male studs for board-mount strain relief. Use with: female vertical Screw-Lok connectors G125-FV1xx05F3x (Throughboard) and G125-FS1xx05F3x (SMT); male vertical Screw-Lok connectors G125-MV1xx05M2x (Throughboard) and... | |
| Hexagonal nut, for use with studs for board-mount strain relief or panel mount fixing. Also use with cable backshells to secure the two halves. M3 thread size, for use with... | |
| Slotted Jackscrew nut, to use with male studs for board-mount strain relief. Use with: female vertical Screw-Lok connectors G125-FV1xx05F3x (Throughboard) and G125-FS1xx05F3x (SMT); male vertical Screw-Lok connectors G125-MV1xx05M2x (Throughboard) and... | |
| Slotted nut, to use with studs for board-mount strain relief or panel mount fixing. M3 thread size, for use with Kona connectors. Slotted screwdriver available - see ZA1-9020000. |