"2 (1 x 2) Position Shunt Connector Non-Insulated 0.119"" (3.02mm) Tin"
"2 (1 x 2) Position Shunt Connector Non-Insulated 0.119"" (3.02mm) Tin"
"2 (1 x 2) Position Shunt Connector Non-Insulated 0.119"" (3.02mm) Tin"
2 Pos 1 Row SMT Connector, Copper Alloy, Tin Plated, 10A Product overview: S1911-46R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-S1911-46R can be used for catalog matching and distributor lookup.
Manufacturer: Harwin Inc.
Win Source Part Number: 845248-S1911-46R
Series: E-Z-LINK
Features: Position Shunt Connector
Package: Reel - TR
Family Name: S1911
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: S191146R, 952-1740-6, 952-1740-1, 952-1740-2
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-1740-1-ND | 304-S1911-46R | 845248-S1911-46R | S1911-46R |
| Product Name | Shunts, Jumpers | 10A Electronic Connector | Shunts, Jumpers - S1911-46R | Shunts, Jumpers |
| Current Rating | 10.0 amps | 10.0 amps | 10.0 amps |