Harwin Plc Datasheets for Battery Holders
Battery holders are designed to support commercial, industrial or OEM batteries.
Battery Holders: Learn more
| Product Name | Notes |
|---|---|
| Suitable for CR1220 (Ø12.5 x 2.0mm) Coin Cell Batteries. Surface Mount, supplied in Tape and Reel packaging. Gold finish on contact area and termination. | |
| Suitable for CR1225 / BR1225 (Ø12.5 x 2.5mm) Coin Cell Batteries. Low Profile. Tin finish on contact area and termination. Surface Mount, supplied in Tape and Reel packaging. | |
| Suitable for CR2016 / CR2025 / CR2032 and BR2016 / BR2020 / BR2025 and others (Ø20mm) Coin Cell Batteries. Low Profile. Tin finish on contact area and termination. Surface Mount,... | |
| Suitable for CR2032 (Ø20mm x 3.2mm) Coin Cell Batteries. Surface Mount, supplied in Tape and Reel packaging. Gold finish on contact area and termination. | |
| Suitable for CR2032 and BR2032 (Ø20mm x 3.2mm) Coin Cell Batteries. Vertical for minimal PCB footprint. Tin finish on contact area and termination. Supplied in Tape and reel style packaging,... |