"Connector Header Through Hole 18 position 0.079"" (2.00mm)"
Header Connector,PCB Mnt,RECEPT,18 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LATCH RoHS Compliant: No
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8671822 | 952-2415-5-ND | 02J7742 |
| Product Name | 9+9 Pos. Male DIL Vertical Throughboard Conn. Latches | Headers, Male Pins | Header Connector,pcb Mnt,recept,18 Contacts,pin,0.079 Pitch,pc Tail Terminal,latch Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 18 # | 18 # |