Harwin Plc Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors. Accessory only - connectors to be purchased separately. Use with the following 10-contact connector: male horizontal PCB connector G125-MH11005M4P. | |
| Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors. Accessory only - connectors to be purchased separately. Use with the following 12-contact connector: male horizontal PCB connector G125-MH11205M4P. | |
| Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors. Accessory only - connectors to be purchased separately. Use with the following 16-contact connector: male horizontal PCB connector G125-MH11605M4P. | |
| Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors. Accessory only - connectors to be purchased separately. Use with the following 20-contact connector: male horizontal PCB connector G125-MH12005M4P. | |
| Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors. Accessory only - connectors to be purchased separately. Use with the following 26-contact connector: male horizontal PCB connector G125-MH12605M4P. | |
| Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors. Accessory only - connectors to be purchased separately. Use with the following 34-contact connector: male horizontal PCB connector G125-MH13405M4P. | |
| Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors. Accessory only - connectors to be purchased separately. Use with the following 50-contact connector: male horizontal PCB connector G125-MH15005M4P. | |
| Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors. Accessory only - connectors to be purchased separately. Use with the following 6-contact connector: male horizontal PCB connector G125-MH10605M4P. | |
| Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors. Additional lugs for rear panel mounting at mating face. Accessory only - connectors to be purchased separately. Use with... | |
| Double Row male 3.2mm PC Tail connector, Latches with Surface Mount area - 10 contacts (5+5). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied... | |
| Double Row male 3.2mm PC Tail connector, Latches with Surface Mount area - 12 contacts (6+6). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied... | |
| Double Row male 3.2mm PC Tail connector, Latches with Surface Mount area - 16 contacts (8+8). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied... | |
| Double Row male 3.2mm PC Tail connector, Latches with Surface Mount area - 20 contacts (10+10). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied... | |
| Double Row male 3.2mm PC Tail connector, Latches with Surface Mount area - 26 contacts (13+13). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied... | |
| Double Row male 3.2mm PC Tail connector, Latches with Surface Mount area - 34 contacts (17+17). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied... | |
| Double Row male 3.2mm PC Tail connector, Latches with Surface Mount area - 50 contacts (25+25). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied... | |
| Double Row male 3.2mm PC Tail connector, Latches with Surface Mount area - 6 contacts (3+3). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied... | |
| Double Row male 3.2mm PC Tail connector, Latches with through-hole barbs for 1.6mm PCB thickness - 10 contacts (5+5). Through-hole barbs can be used as location pegs, or soldered to... | |
| Double Row male 3.2mm PC Tail connector, Latches with through-hole barbs for 1.6mm PCB thickness - 12 contacts (6+6). Through-hole barbs can be used as location pegs, or soldered to... | |
| Double Row male 3.2mm PC Tail connector, Latches with through-hole barbs for 1.6mm PCB thickness - 16 contacts (8+8). Through-hole barbs can be used as location pegs, or soldered to... | |
| Double Row male 3.2mm PC Tail connector, Latches with through-hole barbs for 1.6mm PCB thickness - 20 contacts (10+10). Through-hole barbs can be used as location pegs, or soldered to... | |
| Double Row male 3.2mm PC Tail connector, Latches with through-hole barbs for 1.6mm PCB thickness - 26 contacts (13+13). Through-hole barbs can be used as location pegs, or soldered to... | |
| Double Row male 3.2mm PC Tail connector, Latches with through-hole barbs for 1.6mm PCB thickness - 34 contacts (17+17). Through-hole barbs can be used as location pegs, or soldered to... | |
| Double Row male 3.2mm PC Tail connector, Latches with through-hole barbs for 1.6mm PCB thickness - 50 contacts (25+25). Through-hole barbs can be used as location pegs, or soldered to... | |
| Double Row male 3.2mm PC Tail connector, Latches with through-hole barbs for 1.6mm PCB thickness - 6 contacts (3+3). Through-hole barbs can be used as location pegs, or soldered to... | |
| Double Row male 3.2mm PC Tail connector, Surface Mount fixings (no latches) - 10 contacts (5+5). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied... | |
| Double Row male 3.2mm PC Tail connector, Surface Mount fixings (no latches) - 12 contacts (6+6). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied... | |
| Double Row male 3.2mm PC Tail connector, Surface Mount fixings (no latches) - 16 contacts (8+8). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied... | |
| Double Row male 3.2mm PC Tail connector, Surface Mount fixings (no latches) - 20 contacts (10+10). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied... | |
| Double Row male 3.2mm PC Tail connector, Surface Mount fixings (no latches) - 26 contacts (13+13). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied... | |
| Double Row male 3.2mm PC Tail connector, Surface Mount fixings (no latches) - 34 contacts (17+17). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied... | |
| Double Row male 3.2mm PC Tail connector, Surface Mount fixings (no latches) - 50 contacts (25+25). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied... | |
| Double Row male 3.2mm PC Tail connector, Surface Mount fixings (no latches) - 6 contacts (3+3). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied... | |
| Double Row male 3.2mm PC Tail connector, through-hole barbs for 1.6mm PCB thickness - 10 contacts (5+5). Through-hole barbs can be used as location pegs, or soldered to PCB for... | |
| Double Row male 3.2mm PC Tail connector, through-hole barbs for 1.6mm PCB thickness - 12 contacts (6+6). Through-hole barbs can be used as location pegs, or soldered to PCB for... | |
| Double Row male 3.2mm PC Tail connector, through-hole barbs for 1.6mm PCB thickness - 16 contacts (8+8). Through-hole barbs can be used as location pegs, or soldered to PCB for... | |
| Double Row male 3.2mm PC Tail connector, through-hole barbs for 1.6mm PCB thickness - 20 contacts (10+10). Through-hole barbs can be used as location pegs, or soldered to PCB for... | |
| Double Row male 3.2mm PC Tail connector, through-hole barbs for 1.6mm PCB thickness - 26 contacts (13+13). Through-hole barbs can be used as location pegs, or soldered to PCB for... | |
| Double Row male 3.2mm PC Tail connector, through-hole barbs for 1.6mm PCB thickness - 34 contacts (17+17). Through-hole barbs can be used as location pegs, or soldered to PCB for... | |
| Double Row male 3.2mm PC Tail connector, through-hole barbs for 1.6mm PCB thickness - 50 contacts (25+25). Through-hole barbs can be used as location pegs, or soldered to PCB for... | |
| Double Row male 3.2mm PC Tail connector, through-hole barbs for 1.6mm PCB thickness - 6 contacts (3+3). Through-hole barbs can be used as location pegs, or soldered to PCB for... | |
| Double Row male 4.7mm PC Tail connector, Latches with Surface Mount area - 12 contacts (6+6). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied... | |
| Double Row male 4.7mm PC Tail connector, Latches with Surface Mount area - 20 contacts (10+10). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied... | |
| Double Row male 4.7mm PC Tail connector, Latches with Surface Mount area - 6 contacts (3+3). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied... | |
| Double Row male 4.7mm PC Tail connector, Latches with through-hole barbs for 2.4mm PCB thickness - 10 contacts (5+5). Through-hole barbs can be used as location pegs, or soldered to... | |
| Double Row male 4.7mm PC Tail connector, Latches with through-hole barbs for 2.4mm PCB thickness - 12 contacts (6+6). Through-hole barbs can be used as location pegs, or soldered to... | |
| Double Row male 4.7mm PC Tail connector, Latches with through-hole barbs for 2.4mm PCB thickness - 16 contacts (8+8). Through-hole barbs can be used as location pegs, or soldered to... | |
| Double Row male 4.7mm PC Tail connector, Latches with through-hole barbs for 2.4mm PCB thickness - 34 contacts (17+17). Through-hole barbs can be used as location pegs, or soldered to... | |
| Double Row male 4.7mm PC Tail connector, Latches with through-hole barbs for 2.4mm PCB thickness - 50 contacts (25+25). Through-hole barbs can be used as location pegs, or soldered to... | |
| Double Row male 4.7mm PC Tail connector, Latches with through-hole barbs for 2.4mm PCB thickness - 6 contacts (3+3). Through-hole barbs can be used as location pegs, or soldered to... | |
| Double Row male 4.7mm PC Tail connector, Surface Mount fixings (no latches) - 20 contacts (10+10). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied... | |
| Double Row male 4.7mm PC Tail connector, through-hole barbs for 2.4mm PCB thickness - 20 contacts (10+10). Through-hole barbs can be used as location pegs, or soldered to PCB for... | |
| Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 10 contacts (5+5). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied in... | |
| Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 10 contacts (5+5). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied on... | |
| Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 12 contacts (6+6). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied in... | |
| Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 12 contacts (6+6). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied on... | |
| Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 6 contacts (3+3). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied in... | |
| Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 6 contacts (3+3). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied on... | |
| Double Row male Surface Mount connector, Latches with through-hole barbs for 1.6mm PCB thickness - 10 contacts (5+5). Through-hole barbs can be used as location pegs, or soldered to PCB... | |
| Double Row male Surface Mount connector, Latches with through-hole barbs for 2.4mm PCB thickness - 10 contacts (5+5). Through-hole barbs can be used as location pegs, or soldered to PCB... | |
| Double Row male Surface Mount connector, Latches with through-hole barbs for 2.4mm PCB thickness - 6 contacts (3+3). Through-hole barbs can be used as location pegs, or soldered to PCB... | |
| Double Row male Surface Mount connector, no latches - 10 contacts (5+5). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold finish... | |
| Double Row male Surface Mount connector, no latches - 10 contacts (5+5). Connector housings are not fitted with latches. Supplied on Tape and Reel with pick and place cap. Gold... | |
| Double Row male Surface Mount connector, no latches - 12 contacts (6+6). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold finish... | |
| Double Row male Surface Mount connector, no latches - 12 contacts (6+6). Connector housings are not fitted with latches. Supplied on Tape and Reel with pick and place cap. Gold... | |
| Double Row male Surface Mount connector, no latches - 16 contacts (8+8). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold finish... | |
| Double Row male Surface Mount connector, no latches - 6 contacts (3+3). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold finish... | |
| Female Double Row Vertical 3mm PC Tail connector - 10 contacts (5+5). Compatible housing style for male connectors with latches. Supplied in tape strips with pick and place cap. Gold... | |
| Female Double Row Vertical 3mm PC Tail connector - 10 contacts (5+5). Compatible housing style for male connectors with latches. Supplied on Tape and Reel with pick and place cap. | |
| Female Double Row Vertical 3mm PC Tail connector - 10 contacts (5+5). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips with pick and place cap. | |
| Female Double Row Vertical 3mm PC Tail connector - 10 contacts (5+5). Fitted with internally threaded Screw-Loks, for reverse fixing. Supplied in tape strips with pick and place cap. Gold... | |
| Female Double Row Vertical 3mm PC Tail connector - 10 contacts (5+5). Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5mm board mount studs. Use hex nut G125-4500000B or... | |
| Female Double Row Vertical 3mm PC Tail connector - 12 contacts (6+6). Compatible housing style for male connectors with latches. Supplied in tape strips with pick and place cap. Gold... | |
| Female Double Row Vertical 3mm PC Tail connector - 12 contacts (6+6). Compatible housing style for male connectors with latches. Supplied on Tape and Reel with pick and place cap. | |
| Female Double Row Vertical 3mm PC Tail connector - 12 contacts (6+6). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips with pick and place cap. | |
| Female Double Row Vertical 3mm PC Tail connector - 12 contacts (6+6). Fitted with internally threaded Screw-Loks, for reverse fixing. Supplied in tape strips with pick and place cap. Gold... | |
| Female Double Row Vertical 3mm PC Tail connector - 12 contacts (6+6). Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5mm board mount studs. Use hex nut G125-4500000B or... | |
| Female Double Row Vertical 3mm PC Tail connector - 16 contacts (8+8). Compatible housing style for male connectors with latches. Supplied in tape strips with pick and place cap. Gold... | |
| Female Double Row Vertical 3mm PC Tail connector - 16 contacts (8+8). Compatible housing style for male connectors with latches. Supplied on Tape and Reel with pick and place cap. | |
| Female Double Row Vertical 3mm PC Tail connector - 16 contacts (8+8). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips with pick and place cap. | |
| Female Double Row Vertical 3mm PC Tail connector - 16 contacts (8+8). Fitted with internally threaded Screw-Loks, for reverse fixing. Supplied in tape strips with pick and place cap. Gold... | |
| Female Double Row Vertical 3mm PC Tail connector - 16 contacts (8+8). Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5mm board mount studs. Use hex nut G125-4500000B or... | |
| Female Double Row Vertical 3mm PC Tail connector - 20 contacts (10+10). Compatible housing style for male connectors with latches. Supplied in tape strips with pick and place cap. Gold... | |
| Female Double Row Vertical 3mm PC Tail connector - 20 contacts (10+10). Compatible housing style for male connectors with latches. Supplied on Tape and Reel with pick and place cap. | |
| Female Double Row Vertical 3mm PC Tail connector - 20 contacts (10+10). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips with pick and place cap. | |
| Female Double Row Vertical 3mm PC Tail connector - 20 contacts (10+10). Fitted with internally threaded Screw-Loks, for reverse fixing. Supplied in tape strips with pick and place cap. Gold... | |
| Female Double Row Vertical 3mm PC Tail connector - 20 contacts (10+10). Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5mm board mount studs. Use hex nut G125-4500000B or... | |
| Female Double Row Vertical 3mm PC Tail connector - 26 contacts (13+13). Compatible housing style for male connectors with latches. Supplied in tape strips with pick and place cap. Gold... | |
| Female Double Row Vertical 3mm PC Tail connector - 26 contacts (13+13). Compatible housing style for male connectors with latches. Supplied on Tape and Reel with pick and place cap. | |
| Female Double Row Vertical 3mm PC Tail connector - 26 contacts (13+13). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips with pick and place cap. | |
| Female Double Row Vertical 3mm PC Tail connector - 26 contacts (13+13). Fitted with internally threaded Screw-Loks, for reverse fixing. Supplied in tape strips with pick and place cap. Gold... | |
| Female Double Row Vertical 3mm PC Tail connector - 26 contacts (13+13). Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5mm board mount studs. Use hex nut G125-4500000B or... | |
| Female Double Row Vertical 3mm PC Tail connector - 34 contacts (17+17). Compatible housing style for male connectors with latches. Supplied in tape strips with pick and place cap. Gold... | |
| Female Double Row Vertical 3mm PC Tail connector - 34 contacts (17+17). Compatible housing style for male connectors with latches. Supplied on Tape and Reel with pick and place cap. | |
| Female Double Row Vertical 3mm PC Tail connector - 34 contacts (17+17). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips with pick and place cap. | |
| Female Double Row Vertical 3mm PC Tail connector - 34 contacts (17+17). Fitted with internally threaded Screw-Loks, for reverse fixing. Supplied in tape strips with pick and place cap. Gold... | |
| Female Double Row Vertical 3mm PC Tail connector - 34 contacts (17+17). Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5mm board mount studs. Use hex nut G125-4500000B or... | |
| Female Double Row Vertical 3mm PC Tail connector - 50 contacts (25+25). Compatible housing style for male connectors with latches. Supplied in tape strips with pick and place cap. Gold... | |
| Female Double Row Vertical 3mm PC Tail connector - 50 contacts (25+25). Compatible housing style for male connectors with latches. Supplied on Tape and Reel with pick and place cap. | |
| Female Double Row Vertical 3mm PC Tail connector - 50 contacts (25+25). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips with pick and place cap. | |
| Female Double Row Vertical 3mm PC Tail connector - 50 contacts (25+25). Fitted with internally threaded Screw-Loks, for reverse fixing. Supplied in tape strips with pick and place cap. Gold... | |
| Female Double Row Vertical 3mm PC Tail connector - 50 contacts (25+25). Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5mm board mount studs. Use hex nut G125-4500000B or... | |
| Female Double Row Vertical 3mm PC Tail connector - 6 contacts (3+3). Compatible housing style for male connectors with latches. Supplied in tape strips with pick and place cap. Gold... | |
| Female Double Row Vertical 3mm PC Tail connector - 6 contacts (3+3). Compatible housing style for male connectors with latches. Supplied on Tape and Reel with pick and place cap. | |
| Female Double Row Vertical 3mm PC Tail connector - 6 contacts (3+3). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips with pick and place cap. | |
| Female Double Row Vertical 3mm PC Tail connector - 6 contacts (3+3). Fitted with internally threaded Screw-Loks, for reverse fixing. Supplied in tape strips with pick and place cap. Gold... | |
| Female Double Row Vertical 3mm PC Tail connector - 6 contacts (3+3). Fitted with internally threaded Screw-Loks, for reverse fixing. Supplied on Tape and Reel with pick and place cap. | |
| Female Double Row Vertical 3mm PC Tail connector - 6 contacts (3+3). Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5mm board mount studs. Use hex nut G125-4500000B or... | |
| Female Double Row Vertical 4.5mm PC Tail connector - 10 contacts (5+5). Compatible housing style for male connectors with latches. Supplied in tape strips with pick and place cap. Gold... | |
| Female Double Row Vertical 4.5mm PC Tail connector - 12 contacts (6+6). Compatible housing style for male connectors with latches. Supplied in tape strips with pick and place cap. Gold... | |
| Female Double Row Vertical 4.5mm PC Tail connector - 16 contacts (8+8). Compatible housing style for male connectors with latches. Supplied in tape strips with pick and place cap. Gold... | |
| Female Double Row Vertical 4.5mm PC Tail connector - 20 contacts (10+10). Compatible housing style for male connectors with latches. Supplied in tape strips with pick and place cap. Gold... | |
| Female Double Row Vertical 4.5mm PC Tail connector - 26 contacts (13+13). Compatible housing style for male connectors with latches. Supplied in tape strips with pick and place cap. Gold... | |
| Female Double Row Vertical 4.5mm PC Tail connector - 34 contacts (17+17). Compatible housing style for male connectors with latches. Supplied in tape strips with pick and place cap. Gold... | |
| Female Double Row Vertical 4.5mm PC Tail connector - 50 contacts (25+25). Compatible housing style for male connectors with latches. Supplied in tape strips with pick and place cap. Gold... | |
| Female Double Row Vertical 4.5mm PC Tail connector - 6 contacts (3+3). Compatible housing style for male connectors with latches. Supplied in tape strips with pick and place cap. Gold... | |
| Female Double Row Vertical Surface Mount connector - 10 contacts (5+5). Compatible housing style for male connectors with latches. Supplied in tape strips with pick and place cap. Gold finish... | |
| Female Double Row Vertical Surface Mount connector - 10 contacts (5+5). Compatible housing style for male connectors with latches. Supplied on Tape and Reel with pick and place cap. Gold... | |
| Female Double Row Vertical Surface Mount connector - 10 contacts (5+5). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips with pick and place cap. Gold... | |
| Female Double Row Vertical Surface Mount connector - 10 contacts (5+5). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied on Tape and Reel with pick and place cap. | |
| Female Double Row Vertical Surface Mount connector - 10 contacts (5+5). Fitted with internally threaded Screw-Loks, for reverse fixing. Supplied in tape strips with pick and place cap. Gold finish... | |
| Female Double Row Vertical Surface Mount connector - 10 contacts (5+5). Fitted with internally threaded Screw-Loks, for reverse fixing. Supplied on Tape and Reel with pick and place cap. Gold... | |
| Female Double Row Vertical Surface Mount connector - 10 contacts (5+5). Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5mm board mount studs. Use hex nut G125-4500000B or slotted... | |
| Female Double Row Vertical Surface Mount connector - 12 contacts (6+6). Compatible housing style for male connectors with latches. Supplied in tape strips with pick and place cap. Gold finish... | |
| Female Double Row Vertical Surface Mount connector - 12 contacts (6+6). Compatible housing style for male connectors with latches. Supplied on Tape and Reel with pick and place cap. Gold... | |
| Female Double Row Vertical Surface Mount connector - 12 contacts (6+6). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips with pick and place cap. Gold... | |
| Female Double Row Vertical Surface Mount connector - 12 contacts (6+6). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied on Tape and Reel with pick and place cap. | |
| Female Double Row Vertical Surface Mount connector - 12 contacts (6+6). Fitted with internally threaded Screw-Loks, for reverse fixing. Supplied in tape strips with pick and place cap. Gold finish... | |
| Female Double Row Vertical Surface Mount connector - 12 contacts (6+6). Fitted with internally threaded Screw-Loks, for reverse fixing. Supplied on Tape and Reel with pick and place cap. Gold... | |
| Female Double Row Vertical Surface Mount connector - 12 contacts (6+6). Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5mm board mount studs. Use hex nut G125-4500000B or slotted... | |
| Female Double Row Vertical Surface Mount connector - 16 contacts (8+8). Compatible housing style for male connectors with latches. Supplied in tape strips with pick and place cap. Gold finish... | |
| Female Double Row Vertical Surface Mount connector - 16 contacts (8+8). Compatible housing style for male connectors with latches. Supplied on Tape and Reel with pick and place cap. Gold... | |
| Female Double Row Vertical Surface Mount connector - 16 contacts (8+8). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips with pick and place cap. Gold... | |
| Female Double Row Vertical Surface Mount connector - 16 contacts (8+8). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied on Tape and Reel with pick and place cap. | |
| Female Double Row Vertical Surface Mount connector - 16 contacts (8+8). Fitted with internally threaded Screw-Loks, for reverse fixing. Supplied in tape strips with pick and place cap. Gold finish... | |
| Female Double Row Vertical Surface Mount connector - 16 contacts (8+8). Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5mm board mount studs. Use hex nut G125-4500000B or slotted... | |
| Female Double Row Vertical Surface Mount connector - 20 contacts (10+10). Compatible housing style for male connectors with latches. Supplied in tape strips with pick and place cap. Gold finish... | |
| Female Double Row Vertical Surface Mount connector - 20 contacts (10+10). Compatible housing style for male connectors with latches. Supplied on Tape and Reel with pick and place cap. Gold... | |
| Female Double Row Vertical Surface Mount connector - 20 contacts (10+10). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips with pick and place cap. Gold... | |
| Female Double Row Vertical Surface Mount connector - 20 contacts (10+10). Fitted with internally threaded Screw-Loks, for reverse fixing. Supplied in tape strips with pick and place cap. Gold finish... | |
| Female Double Row Vertical Surface Mount connector - 20 contacts (10+10). Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5mm board mount studs. Use hex nut G125-4500000B or slotted... | |
| Female Double Row Vertical Surface Mount connector - 26 contacts (13+13). Compatible housing style for male connectors with latches. Supplied in tape strips with pick and place cap. Gold finish... | |
| Female Double Row Vertical Surface Mount connector - 26 contacts (13+13). Compatible housing style for male connectors with latches. Supplied on Tape and Reel with pick and place cap. Gold... | |
| Female Double Row Vertical Surface Mount connector - 26 contacts (13+13). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips with pick and place cap. Gold... | |
| Female Double Row Vertical Surface Mount connector - 26 contacts (13+13). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied on Tape and Reel with pick and place cap. | |
| Female Double Row Vertical Surface Mount connector - 26 contacts (13+13). Fitted with internally threaded Screw-Loks, for reverse fixing. Supplied in tape strips with pick and place cap. Gold finish... | |
| Female Double Row Vertical Surface Mount connector - 26 contacts (13+13). Fitted with internally threaded Screw-Loks, for reverse fixing. Supplied on Tape and Reel with pick and place cap. Gold... | |
| Female Double Row Vertical Surface Mount connector - 26 contacts (13+13). Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5mm board mount studs. Use hex nut G125-4500000B or slotted... | |
| Female Double Row Vertical Surface Mount connector - 34 contacts (17+17). Compatible housing style for male connectors with latches. Supplied in tape strips with pick and place cap. Gold finish... | |
| Female Double Row Vertical Surface Mount connector - 34 contacts (17+17). Compatible housing style for male connectors with latches. Supplied on Tape and Reel with pick and place cap. Gold... | |
| Female Double Row Vertical Surface Mount connector - 34 contacts (17+17). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips with pick and place cap. Gold... | |
| Female Double Row Vertical Surface Mount connector - 34 contacts (17+17). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied on Tape and Reel with pick and place cap. | |
| Female Double Row Vertical Surface Mount connector - 34 contacts (17+17). Fitted with internally threaded Screw-Loks, for reverse fixing. Supplied in tape strips with pick and place cap. Gold finish... | |
| Female Double Row Vertical Surface Mount connector - 34 contacts (17+17). Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5mm board mount studs. Use hex nut G125-4500000B or slotted... | |
| Female Double Row Vertical Surface Mount connector - 50 contacts (25+25). Compatible housing style for male connectors with latches. Supplied in tape strips with pick and place cap. Gold finish... | |
| Female Double Row Vertical Surface Mount connector - 50 contacts (25+25). Compatible housing style for male connectors with latches. Supplied on Tape and Reel with pick and place cap. Gold... | |
| Female Double Row Vertical Surface Mount connector - 50 contacts (25+25). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips with pick and place cap. Gold... | |
| Female Double Row Vertical Surface Mount connector - 50 contacts (25+25). Fitted with internally threaded Screw-Loks, for reverse fixing. Supplied in tape strips with pick and place cap. Gold finish... | |
| Female Double Row Vertical Surface Mount connector - 50 contacts (25+25). Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5mm board mount studs. Use hex nut G125-4500000B or slotted... | |
| Female Double Row Vertical Surface Mount connector - 6 contacts (3+3). Compatible housing style for male connectors with latches. Supplied in tape strips with pick and place cap. Gold finish... | |
| Female Double Row Vertical Surface Mount connector - 6 contacts (3+3). Compatible housing style for male connectors with latches. Supplied on Tape and Reel with pick and place cap. Gold... | |
| Female Double Row Vertical Surface Mount connector - 6 contacts (3+3). Fitted with internally threaded Screw-Loks, for reverse fixing. Supplied in tape strips with pick and place cap. Gold finish... | |
| Female Double Row Vertical Surface Mount connector - 6 contacts (3+3). Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5mm board mount studs. Use hex nut G125-4500000B or slotted... | |
| Female receptacle Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 10 contacts (5+5). Fitted with floating Screw-Lok fixings including a hexagonal socket head (accepts 1.5mm A/F hex or... | |
| Female receptacle Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 10 contacts (5+5). Fitted with internally threaded Screw-Loks, for reverse fixing. Packaged in Tape and Reel with pick... | |
| Female receptacle Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 10 contacts (5+5). Fitted with threaded Screw-Lok fixings (for reverse fixing) and 5mm board mount studs. Use hex... | |
| Female receptacle Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 12 contacts (6+6). Fitted with floating Screw-Lok fixings including a hexagonal socket head (accepts 1.5mm A/F hex or... | |
| Female receptacle Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 12 contacts (6+6). Fitted with internally threaded Screw-Loks, for reverse fixing. Packaged in Tape and Reel with pick... | |
| Female receptacle Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 12 contacts (6+6). Fitted with threaded Screw-Lok fixings (for reverse fixing) and 5mm board mount studs. Use hex... | |
| Female receptacle Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 16 contacts (8+8). Fitted with floating Screw-Lok fixings including a hexagonal socket head (accepts 1.5mm A/F hex or... | |
| Female receptacle Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 16 contacts (8+8). Fitted with internally threaded Screw-Loks, for reverse fixing. Packaged in Tape and Reel with pick... | |
| Female receptacle Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 16 contacts (8+8). Fitted with threaded Screw-Lok fixings (for reverse fixing) and 5mm board mount studs. Use hex... | |
| Female receptacle Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 20 contacts (10+10). Fitted with floating Screw-Lok fixings including a hexagonal socket head (accepts 1.5mm A/F hex or... | |
| Female receptacle Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 20 contacts (10+10). Fitted with internally threaded Screw-Loks, for reverse fixing. Packaged in Tape and Reel with pick... | |
| Female receptacle Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 20 contacts (10+10). Fitted with threaded Screw-Lok fixings (for reverse fixing) and 5mm board mount studs. Use hex... | |
| Female receptacle Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 26 contacts (13+13). Fitted with floating Screw-Lok fixings including a hexagonal socket head (accepts 1.5mm A/F hex or... | |
| Female receptacle Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 26 contacts (13+13). Fitted with internally threaded Screw-Loks, for reverse fixing. Packaged in Tape and Reel with pick... | |
| Female receptacle Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 26 contacts (13+13). Fitted with threaded Screw-Lok fixings (for reverse fixing) and 5mm board mount studs. Use hex... | |
| Female receptacle Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 34 contacts (17+17). Fitted with floating Screw-Lok fixings including a hexagonal socket head (accepts 1.5mm A/F hex or... | |
| Female receptacle Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 34 contacts (17+17). Fitted with internally threaded Screw-Loks, for reverse fixing. Packaged in Tape and Reel with pick... | |
| Female receptacle Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 34 contacts (17+17). Fitted with threaded Screw-Lok fixings (for reverse fixing) and 5mm board mount studs. Use hex... | |
| Female receptacle Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 50 contacts (25+25). Fitted with floating Screw-Lok fixings including a hexagonal socket head (accepts 1.5mm A/F hex or... | |
| Female receptacle Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 50 contacts (25+25). Fitted with internally threaded Screw-Loks, for reverse fixing. Packaged in Tape and Reel with pick... | |
| Female receptacle Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 50 contacts (25+25). Fitted with threaded Screw-Lok fixings (for reverse fixing) and 5mm board mount studs. Use hex... | |
| Female receptacle Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 6 contacts (3+3). Fitted with floating Screw-Lok fixings including a hexagonal socket head (accepts 1.5mm A/F hex or... | |
| Female receptacle Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 6 contacts (3+3). Fitted with threaded Screw-Lok fixings (for reverse fixing) and 5mm board mount studs. Use hex... | |
| Female receptacle Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 10 contacts (5+5). Compatible connector housing style for mating to male plug connectors with latches. Packaged in Tape... | |
| Female receptacle Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 12 contacts (6+6). Compatible connector housing style for mating to male plug connectors with latches. Packaged in Tape... | |
| Female receptacle Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 26 contacts (13+13). Compatible connector housing style for mating to male plug connectors with latches. Packaged in Tape... | |
| Female receptacle Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 34 contacts (17+17). Compatible connector housing style for mating to male plug connectors with latches. Packaged in Tape... | |
| Female receptacle Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 50 contacts (25+25). Compatible connector housing style for mating to male plug connectors with latches. Packaged in Tape... | |
| Female receptacle Double Row straight (vertical), surface mount connector - 10 contacts (5+5). Fitted with threaded Screw-Lok fixings (for reverse fixing) and 5mm board mount studs. Use hex nut G125-4500000B... | |
| Female receptacle Double Row straight (vertical), surface mount connector - 12 contacts (6+6). Fitted with threaded Screw-Lok fixings (for reverse fixing) and 5mm board mount studs. Use hex nut G125-4500000B... | |
| Female receptacle Double Row straight (vertical), surface mount connector - 16 contacts (8+8). Fitted with internally threaded Screw-Lok fixings, for reverse fixing. Packaged in Tape and Reel with pick and... | |
| Female receptacle Double Row straight (vertical), surface mount connector - 16 contacts (8+8). Fitted with threaded Screw-Lok fixings (for reverse fixing) and 5mm board mount studs. Use hex nut G125-4500000B... | |
| Female receptacle Double Row straight (vertical), surface mount connector - 20 contacts (10+10). Fitted with floating Screw-Lok fixings including a hexagonal socket head (accepts 1.5mm A/F hex or Allen key)... | |
| Female receptacle Double Row straight (vertical), surface mount connector - 20 contacts (10+10). Fitted with internally threaded Screw-Lok fixings, for reverse fixing. Packaged in Tape and Reel with pick and... | |
| Female receptacle Double Row straight (vertical), surface mount connector - 20 contacts (10+10). Fitted with threaded Screw-Lok fixings (for reverse fixing) and 5mm board mount studs. Use hex nut G125-4500000B... | |
| Female receptacle Double Row straight (vertical), surface mount connector - 26 contacts (13+13). Fitted with threaded Screw-Lok fixings (for reverse fixing) and 5mm board mount studs. Use hex nut G125-4500000B... | |
| Female receptacle Double Row straight (vertical), surface mount connector - 34 contacts (17+17). Fitted with internally threaded Screw-Lok fixings, for reverse fixing. Packaged in Tape and Reel with pick and... | |
| Female receptacle Double Row straight (vertical), surface mount connector - 34 contacts (17+17). Fitted with threaded Screw-Lok fixings (for reverse fixing) and 5mm board mount studs. Use hex nut G125-4500000B... | |
| Female receptacle Double Row straight (vertical), surface mount connector - 50 contacts (25+25). Fitted with floating Screw-Lok fixings including a hexagonal socket head (accepts 1.5mm A/F hex or Allen key)... | |
| Female receptacle Double Row straight (vertical), surface mount connector - 50 contacts (25+25). Fitted with internally threaded Screw-Lok fixings, for reverse fixing. Packaged in Tape and Reel with pick and... | |
| Female receptacle Double Row straight (vertical), surface mount connector - 50 contacts (25+25). Fitted with threaded Screw-Lok fixings (for reverse fixing) and 5mm board mount studs. Use hex nut G125-4500000B... | |
| Female receptacle Double Row straight (vertical), surface mount connector - 6 contacts (3+3). Fitted with floating Screw-Lok fixings including a hexagonal socket head (accepts 1.5mm A/F hex or Allen key)... | |
| Female receptacle Double Row straight (vertical), surface mount connector - 6 contacts (3+3). Fitted with internally threaded Screw-Lok fixings, for reverse fixing. Packaged in Tape and Reel with pick and... | |
| Female receptacle Double Row straight (vertical), surface mount connector - 6 contacts (3+3). Fitted with threaded Screw-Lok fixings (for reverse fixing) and 5mm board mount studs. Use hex nut G125-4500000B... | |
| Female receptacle straight cable connector housing - 2 power, 24 signal contact arrangement. For use with metal backshell kit G125-964F1-02-24-00. Screw-Lok compatible connector housing style, no fixings included.lock. Contacts to... | |
| Female receptacle straight cable connector housing - 2 power, 4 signal contact arrangement. For use with metal backshell kit G125-964F1-02-04-00. Screw-Lok compatible connector housing style, no fixings included. Contacts to... | |
| Female receptacle straight cable connector housing - 3 power, 8 signal contact arrangement. For use with metal backshell kit G125-964F1-03-08-00. Screw-Lok compatible connector housing style, no fixings included. Contacts to... | |
| Female receptacle straight cable connector housing - 4 power, 16 signal contact arrangement. For use with metal backshell kit G125-964F1-04-16-00. Screw-Lok compatible connector housing style, no fixings included. Contacts to... | |
| Female receptacle straight cable connector housing - 4 power, 4 signal contact arrangement. For use with metal backshell kit G125-964F1-04-04-00. Screw-Lok compatible connector housing style, no fixings included. Contacts to... | |
| Female receptacle straight cable connector housing - 6 power, 8 signal contact arrangement. For use with metal backshell kit G125-964F1-06-08-00. Screw-Lok compatible connector housing style, no fixings included. Contacts to... | |
| Female Vertical Throughboard connector - 1 power, 8 signal, 1 power contact arrangement. Power contacts are 3.6mm termination length, signal are 3mm. Fitted with floating Screw-Lok fixings including a hexagonal... | |
| Female Vertical Throughboard connector - 1 power, 8 signal, 1 power contact arrangement. Power contacts are 3.6mm termination length, signal are 3mm. Fitted with threaded Screw-Loks (for reverse fixing) with... | |
| Female Vertical Throughboard connector - 2 power, 24 signal contact arrangement. Power contacts are 3.6mm termination length, signal are 3mm. Fitted with floating Screw-Lok fixings including a hexagonal socket head,... | |
| Female Vertical Throughboard connector - 2 power, 24 signal contact arrangement. Power contacts are 3.6mm termination length, signal are 3mm. Fitted with threaded Screw-Loks (for reverse fixing) with 5mm board... | |
| Female Vertical Throughboard connector - 2 power, 4 signal contact arrangement. Power contacts are 3.6mm termination length, signal are 3mm. Fitted with floating Screw-Lok fixings including a hexagonal socket head,... | |
| Female Vertical Throughboard connector - 2 power, 4 signal contact arrangement. Power contacts are 3.6mm termination length, signal are 3mm. Fitted with threaded Screw-Loks (for reverse fixing) with 5mm board... | |
| Female Vertical Throughboard connector - 2 power, 8 signal, 2 power contact arrangement. Power contacts are 3.6mm termination length, signal are 3mm. Fitted with floating Screw-Lok fixings including a hexagonal... | |
| Female Vertical Throughboard connector - 2 power, 8 signal, 2 power contact arrangement. Power contacts are 3.6mm termination length, signal are 3mm. Fitted with threaded Screw-Loks (for reverse fixing) with... | |
| Female Vertical Throughboard connector - 3 power, 8 signal contact arrangement. Power contacts are 3.6mm termination length, signal are 3mm. Fitted with floating Screw-Lok fixings including a hexagonal socket head,... | |
| Female Vertical Throughboard connector - 3 power, 8 signal contact arrangement. Power contacts are 3.6mm termination length, signal are 3mm. Fitted with threaded Screw-Loks (for reverse fixing) with 5mm board... | |
| Female Vertical Throughboard connector - 4 power, 16 signal contact arrangement. Power contacts are 3.6mm termination length, signal are 3mm. Fitted with floating Screw-Lok fixings including a hexagonal socket head,... | |
| Female Vertical Throughboard connector - 4 power, 16 signal contact arrangement. Power contacts are 3.6mm termination length, signal are 3mm. Fitted with threaded Screw-Loks (for reverse fixing) with 5mm board... | |
| Female Vertical Throughboard connector - 4 power, 4 signal contact arrangement. Power contacts are 3.6mm termination length, signal are 3mm. Fitted with floating Screw-Lok fixings including a hexagonal socket head,... | |
| Female Vertical Throughboard connector - 4 power, 4 signal contact arrangement. Power contacts are 3.6mm termination length, signal are 3mm. Fitted with threaded Screw-Loks (for reverse fixing) with 5mm board... | |
| Female Vertical Throughboard connector - 6 power, 8 signal contact arrangement. Power contacts are 3.6mm termination length, signal are 3mm. Fitted with floating Screw-Lok fixings including a hexagonal socket head,... | |
| Female Vertical Throughboard connector - 6 power, 8 signal contact arrangement. Power contacts are 3.6mm termination length, signal are 3mm. Fitted with threaded Screw-Loks (for reverse fixing) with 5mm board... | |
| Male Double Row 3mm PC Tail connector - 10 contacts (5+5). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips. Gold finish on contact area and... | |
| Male Double Row 3mm PC Tail connector - 12 contacts (6+6). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips. Gold finish on contact area and... | |
| Male Double Row 3mm PC Tail connector - 16 contacts (8+8). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips. Gold finish on contact area and... | |
| Male Double Row 3mm PC Tail connector - 20 contacts (10+10). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips. Gold finish on contact area and... | |
| Male Double Row 3mm PC Tail connector - 26 contacts (13+13). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips. Gold finish on contact area and... | |
| Male Double Row 3mm PC Tail connector - 34 contacts (17+17). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips. Gold finish on contact area and... | |
| Male Double Row 3mm PC Tail connector - 50 contacts (25+25). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips. Gold finish on contact area and... | |
| Male Double Row 3mm PC Tail connector - 6 contacts (3+3). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips. Gold finish on contact area and... | |
| Male Double Row 3mm PC Tail connector, Screw-Lok fixings suitable for board mount - 10 contacts (5+5). Use with hex socket bolts G125-4520000B (5mm) for board mount retention. Supplied in... | |
| Male Double Row 3mm PC Tail connector, Screw-Lok fixings suitable for board mount - 10 contacts (5+5). Use with hex socket bolts G125-4520000B (5mm) for board mount retention. Supplied on... | |
| Male Double Row 3mm PC Tail connector, Screw-Lok fixings suitable for board mount - 12 contacts (6+6). Use with hex socket bolts G125-4520000B (5mm) for board mount retention. Supplied in... | |
| Male Double Row 3mm PC Tail connector, Screw-Lok fixings suitable for board mount - 12 contacts (6+6). Use with hex socket bolts G125-4520000B (5mm) for board mount retention. Supplied on... | |
| Male Double Row 3mm PC Tail connector, Screw-Lok fixings suitable for board mount - 16 contacts (8+8). Use with hex socket bolts G125-4520000B (5mm) for board mount retention. Supplied in... | |
| Male Double Row 3mm PC Tail connector, Screw-Lok fixings suitable for board mount - 16 contacts (8+8). Use with hex socket bolts G125-4520000B (5mm) for board mount retention. Supplied on... | |
| Male Double Row 3mm PC Tail connector, Screw-Lok fixings suitable for board mount - 20 contacts (10+10). Use with hex socket bolts G125-4520000B (5mm) for board mount retention. Supplied in... | |
| Male Double Row 3mm PC Tail connector, Screw-Lok fixings suitable for board mount - 26 contacts (13+13). Use with hex socket bolts G125-4520000B (5mm) for board mount retention. Supplied in... | |
| Male Double Row 3mm PC Tail connector, Screw-Lok fixings suitable for board mount - 26 contacts (13+13). Use with hex socket bolts G125-4520000B (5mm) for board mount retention. Supplied on... | |
| Male Double Row 3mm PC Tail connector, Screw-Lok fixings suitable for board mount - 34 contacts (17+17). Use with hex socket bolts G125-4520000B (5mm) for board mount retention. Supplied in... | |
| Male Double Row 3mm PC Tail connector, Screw-Lok fixings suitable for board mount - 50 contacts (25+25). Use with hex socket bolts G125-4520000B (5mm) for board mount retention. Supplied in... | |
| Male Double Row 3mm PC Tail connector, Screw-Lok fixings suitable for board mount - 6 contacts (3+3). Use with hex socket bolts G125-4520000B (5mm) for board mount retention. Supplied in... | |
| Male Double Row 3mm PC Tail connector, Screw-Lok fixings suitable for board mount - 6 contacts (3+3). Use with hex socket bolts G125-4520000B (5mm) for board mount retention. Supplied on... | |
| Male Double Row Surface Mount connector, internally threaded Screw-Lok fixings - 10 contacts (5+5). Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. | |
| Male Double Row Surface Mount connector, internally threaded Screw-Lok fixings - 10 contacts (5+5). Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and... | |
| Male Double Row Surface Mount connector, internally threaded Screw-Lok fixings - 12 contacts (6+6). Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. | |
| Male Double Row Surface Mount connector, internally threaded Screw-Lok fixings - 6 contacts (3+3). Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. | |
| Male Double Row Surface Mount connector, internally threaded Screw-Lok fixings - 6 contacts (3+3). Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and... | |
| Male Double Row Surface Mount connector, Screw-Lok fixings with 5mm board mount studs - 10 contacts (5+5). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. Supplied... | |
| Male Double Row Surface Mount connector, Screw-Lok fixings with 5mm board mount studs - 12 contacts (6+6). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. Supplied... | |
| Male Double Row Surface Mount connector, Screw-Lok fixings with 5mm board mount studs - 6 contacts (3+3). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. Supplied... | |
| Male Double Row Vertical Surface Mount connector - 10 contacts (5+5). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips with pick and place cap. Gold... | |
| Male Double Row Vertical Surface Mount connector - 12 contacts (6+6). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips with pick and place cap. Gold... | |
| Male Double Row Vertical Surface Mount connector - 6 contacts (3+3). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips with pick and place cap. Gold... | |
| Male Horizontal Throughboard connector - 1 power, 8 signal, 1 power contact arrangement. Power contacts are 3.5mm termination length, signal are 3.3mm. Fitted with floating Screw-Loks for reverse fixing including... | |
| Male Horizontal Throughboard connector - 1 power, 8 signal, 1 power contact arrangement. Power contacts are 3.5mm termination length, signal are 3.3mm. Fitted with threaded Screw-Lok fixings. Use with hex... | |
| Male Horizontal Throughboard connector - 2 power, 24 signal contact arrangement. Power contacts are 3.5mm termination length, signal are 3.3mm. Fitted with floating Screw-Loks for reverse fixing including a hexagonal... | |
| Male Horizontal Throughboard connector - 2 power, 24 signal contact arrangement. Power contacts are 3.5mm termination length, signal are 3.3mm. Fitted with threaded Screw-Lok fixings. Use with hex socket bolts... | |
| Male Horizontal Throughboard connector - 2 power, 4 signal contact arrangement. Power contacts are 3.5mm termination length, signal are 3.3mm. Fitted with floating Screw-Loks for reverse fixing including a hexagonal... | |
| Male Horizontal Throughboard connector - 2 power, 4 signal contact arrangement. Power contacts are 3.5mm termination length, signal are 3.3mm. Fitted with threaded Screw-Lok fixings. Use with hex socket bolts... | |
| Male Horizontal Throughboard connector - 2 power, 8 signal, 2 power contact arrangement. Power contacts are 3.5mm termination length, signal are 3.3mm. Fitted with floating Screw-Loks for reverse fixing including... | |
| Male Horizontal Throughboard connector - 2 power, 8 signal, 2 power contact arrangement. Power contacts are 3.5mm termination length, signal are 3.3mm. Fitted with threaded Screw-Lok fixings. Use with hex... | |
| Male Horizontal Throughboard connector - 3 power, 8 signal contact arrangement. Power contacts are 3.5mm termination length, signal are 3.3mm. Fitted with floating Screw-Loks for reverse fixing including a hexagonal... | |
| Male Horizontal Throughboard connector - 3 power, 8 signal contact arrangement. Power contacts are 3.5mm termination length, signal are 3.3mm. Fitted with threaded Screw-Lok fixings. Use with hex socket bolts... | |
| Male Horizontal Throughboard connector - 4 power, 16 signal contact arrangement. Power contacts are 3.5mm termination length, signal are 3.3mm. Fitted with floating Screw-Loks for reverse fixing including a hexagonal... | |
| Male Horizontal Throughboard connector - 4 power, 16 signal contact arrangement. Power contacts are 3.5mm termination length, signal are 3.3mm. Fitted with threaded Screw-Lok fixings. Use with hex socket bolts... | |
| Male Horizontal Throughboard connector - 4 power, 4 signal contact arrangement. Power contacts are 3.5mm termination length, signal are 3.3mm. Fitted with floating Screw-Loks for reverse fixing including a hexagonal... | |
| Male Horizontal Throughboard connector - 4 power, 4 signal contact arrangement. Power contacts are 3.5mm termination length, signal are 3.3mm. Fitted with threaded Screw-Lok fixings. Use with hex socket bolts... | |
| Male Horizontal Throughboard connector - 6 power, 8 signal contact arrangement. Power contacts are 3.5mm termination length, signal are 3.3mm. Fitted with floating Screw-Loks for reverse fixing including a hexagonal... | |
| Male Horizontal Throughboard connector - 6 power, 8 signal contact arrangement. Power contacts are 3.5mm termination length, signal are 3.3mm. Fitted with threaded Screw-Lok fixings. Use with hex socket bolts... | |
| Male plug Double Row right-angle (horizontal) connector, throughboard 3.2mm PCB terminations - 10 contacts (5+5). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Packaged in... | |
| Male plug Double Row right-angle (horizontal) connector, throughboard 3.2mm PCB terminations - 10 contacts (5+5). Throughboard barbs for 1.6mm PCB thickness can be used as location pegs, or soldered to... | |
| Male plug Double Row right-angle (horizontal) connector, throughboard 3.2mm PCB terminations - 12 contacts (6+6). Latches with Surface Mount hold-down areas give additional strain relief when soldered to the PCB. | |
| Male plug Double Row right-angle (horizontal) connector, throughboard 3.2mm PCB terminations - 12 contacts (6+6). Latches with throughboard barbs for 1.6mm PCB thickness. Throughboard barbs can be used as location... | |
| Male plug Double Row right-angle (horizontal) connector, throughboard 3.2mm PCB terminations - 12 contacts (6+6). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Packaged in... | |
| Male plug Double Row right-angle (horizontal) connector, throughboard 3.2mm PCB terminations - 12 contacts (6+6). Throughboard barbs for 1.6mm PCB thickness can be used as location pegs, or soldered to... | |
| Male plug Double Row right-angle (horizontal) connector, throughboard 3.2mm PCB terminations - 16 contacts (8+8). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Packaged in... | |
| Male plug Double Row right-angle (horizontal) connector, throughboard 3.2mm PCB terminations - 16 contacts (8+8). Throughboard barbs for 1.6mm PCB thickness can be used as location pegs, or soldered to... | |
| Male plug Double Row right-angle (horizontal) connector, throughboard 3.2mm PCB terminations - 20 contacts (10+10). Latches with throughboard barbs for 1.6mm PCB thickness. Throughboard barbs can be used as location... | |
| Male plug Double Row right-angle (horizontal) connector, throughboard 3.2mm PCB terminations - 20 contacts (10+10). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Packaged in... | |
| Male plug Double Row right-angle (horizontal) connector, throughboard 3.2mm PCB terminations - 20 contacts (10+10). Throughboard barbs for 1.6mm PCB thickness can be used as location pegs, or soldered to... | |
| Male plug Double Row right-angle (horizontal) connector, throughboard 3.2mm PCB terminations - 26 contacts (13+13). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Packaged in... | |
| Male plug Double Row right-angle (horizontal) connector, throughboard 3.2mm PCB terminations - 26 contacts (13+13). Throughboard barbs for 1.6mm PCB thickness can be used as location pegs, or soldered to... | |
| Male plug Double Row right-angle (horizontal) connector, throughboard 3.2mm PCB terminations - 34 contacts (17+17). Latches with Surface Mount hold-down areas give additional strain relief when soldered to the PCB. | |
| Male plug Double Row right-angle (horizontal) connector, throughboard 3.2mm PCB terminations - 34 contacts (17+17). Latches with throughboard barbs for 1.6mm PCB thickness. Throughboard barbs can be used as location... | |
| Male plug Double Row right-angle (horizontal) connector, throughboard 3.2mm PCB terminations - 34 contacts (17+17). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Packaged in... | |
| Male plug Double Row right-angle (horizontal) connector, throughboard 3.2mm PCB terminations - 34 contacts (17+17). Throughboard barbs for 1.6mm PCB thickness can be used as location pegs, or soldered to... | |
| Male plug Double Row right-angle (horizontal) connector, throughboard 3.2mm PCB terminations - 50 contacts (25+25). Latches with Surface Mount hold-down areas give additional strain relief when soldered to the PCB. | |
| Male plug Double Row right-angle (horizontal) connector, throughboard 3.2mm PCB terminations - 50 contacts (25+25). Latches with throughboard barbs for 1.6mm PCB thickness. Throughboard barbs can be used as location... | |
| Male plug Double Row right-angle (horizontal) connector, throughboard 3.2mm PCB terminations - 50 contacts (25+25). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Packaged in... | |
| Male plug Double Row right-angle (horizontal) connector, throughboard 3.2mm PCB terminations - 50 contacts (25+25). Throughboard barbs for 1.6mm PCB thickness can be used as location pegs, or soldered to... | |
| Male plug Double Row right-angle (horizontal) connector, throughboard 3.2mm PCB terminations - 6 contacts (3+3). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Packaged in... | |
| Male plug Double Row right-angle (horizontal) connector, throughboard 3.2mm PCB terminations - 6 contacts (3+3). Throughboard barbs for 1.6mm PCB thickness can be used as location pegs, or soldered to... | |
| Male plug Double Row right-angle (horizontal) connector, throughboard 4.7mm PCB terminations - 16 contacts (8+8). Latches with throughboard barbs for 2.4mm PCB thickness. Throughboard barbs can be used as location... | |
| Male plug Double Row right-angle (horizontal) connector, throughboard 4.7mm PCB terminations - 20 contacts (10+10). Latches with throughboard barbs for 2.4mm PCB thickness. Throughboard barbs can be used as location... | |
| Male plug Double Row right-angle (horizontal) connector, throughboard 4.7mm PCB terminations - 34 contacts (17+17). Latches with throughboard barbs for 2.4mm PCB thickness. Throughboard barbs can be used as location... | |
| Male plug Double Row right-angle (horizontal) connector, throughboard 4.7mm PCB terminations - 50 contacts (25+25). Latches with throughboard barbs for 2.4mm PCB thickness. Throughboard barbs can be used as location... | |
| Male plug Double Row right-angle (horizontal) connector, throughboard 4.7mm PCB terminations - 50 contacts (25+25). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Packaged in... | |
| Male plug Double Row right-angle (horizontal) connector, throughboard 4.7mm PCB terminations - 6 contacts (3+3). Latches with throughboard barbs for 2.4mm PCB thickness. Throughboard barbs can be used as location... | |
| Male plug Double Row right-angle (horizontal) connector, throughboard 4.7mm PCB terminations - 6 contacts (3+3). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Packaged in... | |
| Male plug Double Row straight (vertical), surface mount connector - 10 contacts (5+5). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm A/F hex... | |
| Male plug Double Row straight (vertical), surface mount connector - 10 contacts (5+5). Fitted with screw-lok fixings and 5mm board mount studs - use with hex nut G125-4500000B or slotted... | |
| Male plug Double Row straight (vertical), surface mount connector - 10 contacts (5+5). Latches with throughboard barbs for 1.6mm PCB thickness. Throughboard barbs can be used as location pegs, or... | |
| Male plug Double Row straight (vertical), surface mount connector - 10 contacts (5+5). Latches with throughboard barbs for 2.4mm PCB thickness. Throughboard barbs can be used as location pegs, or... | |
| Male plug Double Row straight (vertical), surface mount connector - 12 contacts (6+6). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm A/F hex... | |
| Male plug Double Row straight (vertical), surface mount connector - 12 contacts (6+6). Fitted with internally threaded Screw-Lok fixings. Packaged in Tape and Reel with pick and place cap. Gold... | |
| Male plug Double Row straight (vertical), surface mount connector - 12 contacts (6+6). Latches with throughboard barbs for 1.6mm PCB thickness. Throughboard barbs can be used as location pegs, or... | |
| Male plug Double Row straight (vertical), surface mount connector - 12 contacts (6+6). Latches with throughboard barbs for 2.4mm PCB thickness. Throughboard barbs can be used as location pegs, or... | |
| Male plug Double Row straight (vertical), surface mount connector - 6 contacts (3+3). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm A/F hex... | |
| Male plug Double Row straight (vertical), surface mount connector - 6 contacts (3+3). Fitted with screw-lok fixings and 5mm board mount studs - use with hex nut G125-4500000B or slotted... | |
| Male plug Double Row straight (vertical), surface mount connector - 6 contacts (3+3). Latches with throughboard barbs for 1.6mm PCB thickness. Throughboard barbs can be used as location pegs, or... | |
| Male plug straight cable connector housing - 2 power, 24 signal contact arrangement. Use with metal backshell for cable (G125-964F1-02-24-00 ) for reverse fix mating. Screw-Lok compatible connector housing style,... | |
| Male plug straight cable connector housing - 2 power, 4 signal contact arrangement. Use with metal backshell for cable (G125-964F1-02-04-00 ) for reverse fix mating. Screw-Lok compatible connector housing style,... | |
| Male plug straight cable connector housing - 3 power, 8 signal contact arrangement. Use with metal backshell for cable (G125-964F1-03-08-00 ) for reverse fix mating. Screw-Lok compatible connector housing style,... | |
| Male plug straight cable connector housing - 4 power, 16 signal contact arrangement. Use with metal backshell for cable (G125-964F1-04-16-00 ) for reverse fix mating. Screw-Lok compatible connector housing style,... | |
| Male plug straight cable connector housing - 4 power, 4 signal contact arrangement. Use with metal backshell for cable (G125-964F1-04-04-00 ) for reverse fix mating. Screw-Lok compatible connector housing style,... | |
| Male plug straight cable connector housing - 6 power, 8 signal contact arrangement. Use with metal backshell for cable (G125-964F1-06-08-00 ) for reverse fix mating. Screw-Lok compatible connector housing style,... | |
| Metal Backshell item for use with front panel mount (cable) or board mount (PCB) connectors. Use with female reverse fix screw-loks, or male standard gender screw-loks. Use with the following... | |
| Metal Backshell kit for cable connectors - includes 2 metal hood halves and short screws & nuts for joining the halves. Use with male crimp housing G125-3240696M1 (6 contact). Can... | |
| Metal Backshell kit for cable connectors - includes 2 metal hood halves and short screws & nuts for joining the halves. Use with male crimp housing G125-3241096M1 (10 contact). Can... | |
| Metal Backshell kit for cable connectors - includes 2 metal hood halves and short screws & nuts for joining the halves. Use with male crimp housing G125-3241296M1 (12 contact). Can... | |
| Metal Backshell kit for cable connectors - includes 2 metal hood halves and short screws & nuts for joining the halves. Use with male crimp housing G125-3241696M1 (16 contact). Can... | |
| Metal Backshell kit for cable connectors - includes 2 metal hood halves and short screws & nuts for joining the halves. Use with male crimp housing G125-3242096M1 (20 contact). Can... | |
| Metal Backshell kit for cable connectors - includes 2 metal hood halves and short screws & nuts for joining the halves. Use with male crimp housing G125-3242696M1 (26 contact). Can... | |
| Metal Backshell kit for cable connectors - includes 2 metal hood halves and short screws & nuts for joining the halves. Use with male crimp housing G125-3243496M1 (34 contact). Can... | |
| Metal Backshell kit for cable connectors - includes 2 metal hood halves and short screws & nuts for joining the halves. Use with male crimp housing G125-3245096M1 (50 contact). Can... | |
| Metal Backshell kit for cable connectors - includes 2 metal hood halves, extended fixing screw-loks with hex socket heads and short screws & nuts for joining the halves. For spare... | |
| Spare Screw-Lok fixing for G125-960xxF1 and G125-960xx00 series. Part is normally supplied with G125-960xxF1 backshell kits. If combined with a G125-960xx00 backshell, it will turn it into a G125-960xxF1 backshell... |
| Next >> |