"44 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Header Connector,PCB Mount,PLUG,44 Contacts,SKT,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: Yes
CONN RCPT 44POS 0.079 GOLD PCB
| Harwin Plc | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-8504442 | M80-8504442-ND | 71K8675 | M80-8504442 |
| Product Name | 22+22 Pos. Female DIL Vertical Throughboard Conn. for Latches | Headers, Receptacles, Female Sockets | Header Connector,pcb Mount,plug,44 Contacts,skt,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Gender | Female / Jack | |||
| Current Rating | 3.3 amps | |||
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 44 # | 44 # | ||
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |