"Connector Header Through Hole 2 position 0.079"" (2.00mm)"
CONNECTOR, HEADER, 2POS, 1ROW, 2MM; Connector Systems:Board-to-Boa
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8770222 | 952-2401-5-ND | 97W2394 |
| Product Name | 2 Pos. Male SIL Vertical Throughboard Conn. Latches | Headers, Male Pins | Connector, Header, 2Pos, 1Row, 2Mm; Connector Systems Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 2 # | 2 # |