Manufacturer: Harwin Inc.
Win Source Part Number: 1332892-M80-8500842
Category: Connectors, Interconnects>Rectan
Packaging: Tube
Number of Positions: 8
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Beryllium Copper
Voltage Rating: 800V
Mated Stacking Heights: 7.23mm, 7.85mm
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Military
Standard Package: 21
Mounting: Through Hole
Insulation Material: Polyamide (PA46), Nylon 4/6, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 12.0µin (0.30µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 157.5µin (4.00µm)
Insulation Color: Black
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.118" (3.00mm)
Insulation Height: 0.202" (5.14mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: M808500842,952-2078
Base Product Number: M80-850
RoHS Status: ROHS3 Compliant
"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
CONN RCPT 8POS 0.079 GOLD PCB
Wire-To-Board Connector, Datamate L-Tek M80 Series, Through Hole, Receptacle, 8, 2 mm RoHS Compliant: Yes
| Harwin Plc | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-8500842 | 1332892-M80-8500842 | 952-2078-ND | M80-8500842 | 96M8286 |
| Product Name | 4+4 Pos. Female DIL Vertical Throughboard Conn. for Latches | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Wire-To-Board Connector, Datamate L-Tek M80 Series, Through Hole, Receptacle, 8, 2 Mm Rohs Compliant Harwin |
| Gender | Female / Jack | ||||
| Current Rating | 3.3 amps | ||||
| Contact Pitch | 2 mm (0.0787 inch) | ||||
| Number of Contacts | 8 # | 8 # | |||
| Connector Type | Automotive Connector; Military Connector; Rectangular Connectors, Heavy Duty | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |