HARWIN 10+10 Pos. Female DIL Vertical Throughboard Conn. for Latches M80-8872001

Description
Double Row female connector, 20 (10+10) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row female connector, 20 (10+10) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Female DIL Vertical Throughboard Conn. for Latches - M80-8872001 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Female DIL Vertical Throughboard Conn. for Latches
M80-8872001
10+10 Pos. Female DIL Vertical Throughboard Conn. for Latches M80-8872001
Double Row female connector, 20 (10+10) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row female connector, 20 (10+10) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination.
  • If mating to a latched male connector, additional clearance holes in PCB are required.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-2979-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-2979-ND
Headers, Receptacles, Female Sockets 952-2979-ND
"20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Board To Board Connector, Receptacle, 20Pos, 2Row; Connector Systems Harwin - 01E9570 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board Connector, Receptacle, 20Pos, 2Row; Connector Systems Harwin
01E9570
Board To Board Connector, Receptacle, 20Pos, 2Row; Connector Systems Harwin 01E9570
BOARD TO BOARD CONNECTOR, RECEPTACLE, 20POS, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Contact Material:Brass RoHS Compliant: No

BOARD TO BOARD CONNECTOR, RECEPTACLE, 20POS, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Contact Material:Brass RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8872001 952-2979-ND 01E9570
Product Name 10+10 Pos. Female DIL Vertical Throughboard Conn. for Latches Headers, Receptacles, Female Sockets Board To Board Connector, Receptacle, 20Pos, 2Row; Connector Systems Harwin
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 20 # 20 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPL-MYB-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Headers - 1730902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PC Pin, Single Post Connectors - 36-1377-2-ND - DigiKey
Specs
Mounting Through Hole
View Details