"Connector Header Through Hole, Right Angle 3 position 0.079"" (2.00mm)"
WIRE-BOARD CONNECTOR, MALE, 3 POSITION, 1ROW; Connector Systems:Board-to-Boa
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8760322 | 952-2962-ND | 01E9562 |
| Product Name | 3 Pos. Male SIL Horizontal Throughboard Conn. Latches | Headers, Male Pins | Wire-Board Connector, Male, 3 Position, 1Row; Connector Systems Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 3 # | 3 # |