HARWIN 5 Pos. Female SIL Vertical Throughboard Conn. for Latches M80-8970505

Description
Single Row female connector, 5 x 3mm PC Tail contacts - Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Single Row female connector, 5 x 3mm PC Tail contacts - Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Pos. Female SIL Vertical Throughboard Conn. for Latches - M80-8970505 - Harwin Plc
Portsmouth, United Kingdom
5 Pos. Female SIL Vertical Throughboard Conn. for Latches
M80-8970505
5 Pos. Female SIL Vertical Throughboard Conn. for Latches M80-8970505
Single Row female connector, 5 x 3mm PC Tail contacts - Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Single Row female connector, 5 x 3mm PC Tail contacts - Gold finish on contact area and termination.
  • If mating to a latched male connector, additional clearance holes in PCB are required.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-1223-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-1223-5-ND
Headers, Receptacles, Female Sockets 952-1223-5-ND
"5 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"5 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Header Connector,pcb Mnt,plug,5 Contacts,skt,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin - 26H5409 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mnt,plug,5 Contacts,skt,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin
26H5409
Header Connector,pcb Mnt,plug,5 Contacts,skt,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin 26H5409
Header Connector,PCB Mnt,PLUG,5 Contacts,SKT,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: No

Header Connector,PCB Mnt,PLUG,5 Contacts,SKT,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8970505 952-1223-5-ND 26H5409
Product Name 5 Pos. Female SIL Vertical Throughboard Conn. for Latches Headers, Receptacles, Female Sockets Header Connector,pcb Mnt,plug,5 Contacts,skt,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 5 # 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Connectors - 3316443 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug; Female / Jack
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28540-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details