HARWIN 10+10 Pos. Male DIL Horizontal Throughboard Conn. Latches M80-8662022

Description
Double Row, 20 (10+10) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 20 (10+10) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL Horizontal Throughboard Conn. Latches - M80-8662022 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL Horizontal Throughboard Conn. Latches
M80-8662022
10+10 Pos. Male DIL Horizontal Throughboard Conn. Latches M80-8662022
Double Row, 20 (10+10) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, 20 (10+10) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination.
  • Locking latches – tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006).
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2949-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2949-ND
Headers, Male Pins 952-2949-ND
"Connector Header Through Hole, Right Angle 20 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 20 position 0.079"" (2.00mm)"

Buy Now Datasheet
Board-Board Connector Header 20 Position, 2Row; Connector Systems Harwin - 01E9552 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header 20 Position, 2Row; Connector Systems Harwin
01E9552
Board-Board Connector Header 20 Position, 2Row; Connector Systems Harwin 01E9552
BOARD-BOARD CONNECTOR HEADER 20 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: No

BOARD-BOARD CONNECTOR HEADER 20 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8662022 952-2949-ND 01E9552
Product Name 10+10 Pos. Male DIL Horizontal Throughboard Conn. Latches Headers, Male Pins Board-Board Connector Header 20 Position, 2Row; Connector Systems Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 20 # 20 #
Unlock Full Specs
to access all available technical data