"Connector Header Through Hole 6 position 0.079"" (2.00mm)"
BOARD-BOARD CONNECTOR HEADER, 6 POSITION, 1ROW; Connector Systems:Board-to-Boa
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8820642 | 952-1073-5-ND | 71K8731 |
| Product Name | 6 Pos. Male SIL Vertical Throughboard Conn. Latches | Headers, Male Pins | Board-Board Connector Header, 6 Position, 1Row; Connector Systems Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 6 # | 6 # |