"Connector Header Through Hole 14 position 0.079"" (2.00mm)"
DATAMATE L-TEK DIL MALE VERTICAL
Header Connector,PCB Mount,RECEPT,14 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LATCH RoHS Compliant: No
| Harwin Plc | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-8671405 | M80-8671405-ND | M80-8671405 | 66K6993 |
| Product Name | 7+7 Pos. Male DIL Vertical Throughboard Conn. Latches | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header Connector,pcb Mount,recept,14 Contacts,pin,0.079 Pitch,pc Tail Terminal,latch Rohs Compliant Harwin |
| Gender | Male / Plug | |||
| Current Rating | 3.3 amps | 2.2 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 14 # | 14 # | ||
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |