HARWIN 4+4 Pos. Male DIL Horizontal Throughboard Conn. Latches M80-8660822

Description
Double Row, 8 (4+4) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 8 (4+4) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Male DIL Horizontal Throughboard Conn. Latches - M80-8660822 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Male DIL Horizontal Throughboard Conn. Latches
M80-8660822
4+4 Pos. Male DIL Horizontal Throughboard Conn. Latches M80-8660822
Double Row, 8 (4+4) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 8 (4+4) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination.
  • Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2398-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2398-5-ND
Headers, Male Pins 952-2398-5-ND
"Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)"

Buy Now Datasheet
Rectangular Connectors - M80-8660822 - 924993-M80-8660822 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - M80-8660822
924993-M80-8660822
Rectangular Connectors - M80-8660822 924993-M80-8660822
Manufacturer: Harwin Inc. Win Source Part Number: 924993-M80-8660822 Series: Datamate L-Tek Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole, Right Angle 8 position 0.079" (2.00mm) Package: Tube Mounting: Through Hole, Right Angle Family Name: M80-866 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: , M808660822, M80-8660822-ND, 952-2398-5

Manufacturer: Harwin Inc.
Win Source Part Number: 924993-M80-8660822
Series: Datamate L-Tek
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole, Right Angle 8 position 0.079" (2.00mm)
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: M80-866
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: , M808660822, M80-8660822-ND, 952-2398-5

Buy Now Datasheet
Singapore, Singapore
3A 120V Electronic Connector
314-M80-8660822
3A 120V Electronic Connector 314-M80-8660822
8 Pos 2mm Gold Male Pin Header, Thru-Hole, 3A, 120V Product overview: M80-8660822 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 120V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-8660822 can be used for catalog matching and distributor lookup.

8 Pos 2mm Gold Male Pin Header, Thru-Hole, 3A, 120V Product overview: M80-8660822 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 120V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-8660822 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board-Board Connector Header, 8 Position, 2Row; Connector Systems Harwin - 01E9549 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 8 Position, 2Row; Connector Systems Harwin
01E9549
Board-Board Connector Header, 8 Position, 2Row; Connector Systems Harwin 01E9549
BOARD-BOARD CONNECTOR HEADER, 8 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: No

BOARD-BOARD CONNECTOR HEADER, 8 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: No

Supplier's Site
Connector, Header, 8Pos, 2Row, 2Mm; Connector Systems Harwin - 56AC6258 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 2Mm; Connector Systems Harwin
56AC6258
Connector, Header, 8Pos, 2Row, 2Mm; Connector Systems Harwin 56AC6258
CONNECTOR, HEADER, 8POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:Datamate L-Tek M80 Series RoHS Compliant: No

CONNECTOR, HEADER, 8POS, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:Datamate L-Tek M80 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8660822 952-2398-5-ND 924993-M80-8660822 314-M80-8660822 01E9549
Product Name 4+4 Pos. Male DIL Horizontal Throughboard Conn. Latches Headers, Male Pins Rectangular Connectors - M80-8660822 3A 120V Electronic Connector Board-Board Connector Header, 8 Position, 2Row; Connector Systems Harwin
Gender Male / Plug Male / Plug
Current Rating 3.3 amps 2.2 amps 3.0 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 8 # 8 #
Unlock Full Specs
to access all available technical data