"Connector Header Through Hole, Right Angle 18 position 0.079"" (2.00mm)"
CONNECTOR, PLUG, 18POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
9+9 Pos. Male DIL Horizontal Throughboard Conn. Latches RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-8511842 | 952-1134-5-ND | 51R6952 | 71K8680 |
| Product Name | 9+9 Pos. Male DIL Horizontal Throughboard Conn. Latches | Headers, Male Pins | Connector, Plug, 18Pos, 2Row, 2Mm; Connector Systems Harwin | 9+9 Pos. Male Dil Horizontal Throughboard Conn. Latches Rohs Compliant Harwin |
| Gender | Male / Plug | |||
| Current Rating | 3.3 amps | 2.2 amps | ||
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 18 # | 18 # |